Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB FR, 1.4 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB
Fujitsu K Amilo Pro V2000 Cent1400 256MB 40GB FR. Processor frequency: 1.4 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg