Fujitsu AMILO PRO V2000 PMCENT-1.4G, 1.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB
Fujitsu AMILO PRO V2000 PMCENT-1.4G. Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg