Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T936
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDU-T936-01048
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4641
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

13.3", 1920 x 1080, i5-6200u, 8GB DDR4 2133MHz, 256GB SSD Opal, Intel HD Graphics 520, 802.11ac/a/b/g/n, Bluetooth 4.1, 4G (LTE), 2x USB 3.0, 1x HDMI, 1x LAN, Windows 10 Pro 64-bit
More>>>
Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

The FUJITSU Tablet LIFEBOOK T936 is a versatile 2 in 1 Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable aluminum housing with magnesium lid, just 17.1 mm (0.67 inch) height, and its light weight let you to travel in comfort. With a simple flip of the super crisp, rotatable 33.8 cm (13.3-inch) WQHD or FHD display with pen and touch support you can switch to tablet mode. The backlit keyboard, enterprise-grade security features, pull-out LAN connector and embedded 4G/LTE let you work securely wherever you are. With the optional port replicator maximum convenience in the office is ensured.

Tablet and Ultrabook™ in one.
Bi-directional rotatable 33.8 cm (13.3-inch) display with dual digitizer allows audit-proof pen and touch input, or with the keyboard

Ultimate mobility.
Optional 4G/LTE or 3G/UMTS (incl. GPS), WLAN, Bluetooth, fast charging user-exchangeable battery, durable SSD options

Highest security
SmartCard reader, fingerprint sensor, OPAL encrypted drives and Trusted Platform Module (TPM)

Ergonomic working
Super high resolution (2560 x 1440) WQHD IGZO™ or Full HD (1920 x 1080) display options, backlit keyboard and optional port replicator

Short summary description Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T936, 6th gen Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK T936 Ultrabook 33.8 cm (13.3") 1920 x 1280 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T936. Product type: Ultrabook, Form factor: Convertible (Swivel). Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 1920 x 1280 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Ultrabook
Product colour *
Silver
Form factor *
Convertible (Swivel)
Housing material
Aluminium
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1280 pixels
Touchscreen *
No
Touch technology
Multi-touch
Touchscreen type
Capacitive
Panel type
IGZO
HD type
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
350 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Network
4G standard
LTE
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
85
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity (Watt-hours) *
45 Wh
Battery life (max)
11 h
Battery recharge time
2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width *
321 mm
Depth *
235 mm
Height (front)
1.71 cm
Height (rear)
1.93 cm
Weight *
1.6 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB