location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI-Cable LVD HD68(S)-HD68(S) 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:KB230-M5
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External :
The long product name of Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI-Cable LVD HD68(S)-HD68(S) 5m
More>>>
Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External:
The official description of Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External:
This short summary of the Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m, External, 5 m, 68 pin HD D-Sub (HD-68) - M

Long summary description Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External:
This is an auto-generated long summary of Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m SCSI cable External based on the first three specs of the first five spec groups.

Fujitsu SCSI-Cable LVD HD68(S)-HD68(S) 5m. Cable type: External, Cable length: 5 m, Connector(s): 68 pin HD D-Sub (HD-68) - M

Features
Cable type *
External
Features
Cable length *
5 m
Connector(s)
68 pin HD D-Sub (HD-68) - M