location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FibreCAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:FCSX88P2-146-3
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U) :
The long product name of Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FibreCAT SX88 Base-Unit inkl. RAID-Contr. and 3x146 GB SAS HDD (15k)
More>>>
Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U):
The official description of Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The best FibreCAT SX ever

The FibreCAT SX88 is the premium model of the FibreCAT SX storage series. The FibreCAT SX88 complements the successful FibreCAT SX80 technology but provides even more performance. As a result it is up to 50% faster, making it the perfect system for applications that need extra-fast storage.
This is realized by using the latest technology, such as significantly improved RAID controllers for highest performance.
The FibreCAT SX88 is end-to-end optimized for 4 Gigabit per second Fibre Channel technology, as each component supports this speed.
The FibreCAT SX88 contains the revolutionary FibreCache technology, offering market leading dual controller cache performance, whereas FibreCap protects the content of the RAID controller cache against data loss in case of power outages. The FibreCAT SX88 offers high quality, reliability and is scalable up to 42 TB with 1-5 enclosures with up to 12 disks each (SATA-II and/or SAS).

Short summary description Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U):
This short summary of the Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k), Rack (2U), 0.438 TB

Long summary description Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U):
This is an auto-generated long summary of Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U) based on the first three specs of the first five spec groups.

Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k). Total installed storage capacity: 0.438 TB, Storage drive capacity: 146 GB, Storage drive interface: Serial Attached SCSI (SAS). Supported network protocols: SNMP, Cabling technology: 10/100Base-T(X), Maximum data transfer rate: 10 Mbit/s. Chassis type: Rack (2U). Power supply unit (PSU) capacity: 600 W. Weight: 30 kg

Storage
Storage drive capacity *
146 GB
Storage drive interface *
Serial Attached SCSI (SAS)
Maximum supported storage capacity
42 TB
RAID levels
0, 1, 3, 5, 6, 10, 50
Hot-swap drive bays
Yes
Total installed storage capacity *
0.438 TB
Number of storage drives installed *
3
Number of storage drives supported *
12
Network
Supported network protocols
SNMP
Cabling technology
10/100Base-T(X)
Maximum data transfer rate
10 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Rack (2U)
Performance
Web-based management
Yes
Power
Power supply unit (PSU) capacity
600 W
Weight & dimensions
Weight
30 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 70 °C
Certificates
Certification
FCC Part 15 Class B, ICES- 003, EN 300-386, EN 55022 Class B, VCCI Class B, AS/NZS 3548 Class B, BMSI Class B, UL listet, cUL, CE, CSA-C22.2, EN 60950-2000, IEC 60950, GS, GOST
Other features
Dimensions (WxDxH)
446 x 571.5 x 87.5 mm
Power requirements
115 – 240V, 50/60 Hz
Compatible operating systems
Windows 2003R2 (VSS/VDS),Red Hat AS 4.0/5.0, SuSE, SLES 9/10, VMware ESX 3.0.2, SPARC Solaris 9/10
Performance management
CLI
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:57:59
Uk has collected 2 expert reviews for Fujitsu FibreCAT SX88 Base-Unit inkl. RAID-Contr./3 x 146GB SAS HDD (15k) Rack (2U) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26 09:57:54
The exponential rise in popularity of IP SANs means there’s a lot of choice on the market with value and ease of deployment now key selling points. The SX80 iSCSI certainly scores on both these counts as it’s competitively priced and we found it easy e...
83%
alphr.com
Updated:
2011-09-26 09:57:59
Fujitsu Siemens has always maintained a strong storage portfolio, and it claims the latest SX88 is its best FibreCAT ever. It reckons it's the fastest as well, because its RAID controller has been beefed up with an improved specification. The SX88 repr...
Bottom line Average FC performance, but the SX88 offers top expansion potential plus easy management at a competitive price...
83%