Fujitsu logo

Fujitsu LTO 3 data cartridge Fuji Blank data tape 1.27 cm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90566
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LTO 3 data cartridge Fuji Blank data tape 1.27 cm:

LTO 3 data cartridge Fuji (without label)

Fujitsu LTO 3 data cartridge Fuji Blank data tape 1.27 cm:

Reliable high-capacity storage and long archival life. The third generation of Linear Tape Open (LTO), Ultrium 3, has a native capacity of 400 GB per cartridge.

Short summary description Fujitsu LTO 3 data cartridge Fuji Blank data tape 1.27 cm:

Fujitsu LTO 3 data cartridge Fuji, Blank data tape, LTO, 800 GB, 1000000 pass(es), 80 MB/s, 160 MB/s

Long summary description Fujitsu LTO 3 data cartridge Fuji Blank data tape 1.27 cm:

Fujitsu LTO 3 data cartridge Fuji. Product type: Blank data tape, Media type: LTO, Compressed capacity: 800 GB. Transfer rate: 80 MB/s, Compressed transfer rate: 160 MB/s. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 400 GB, Recording technology: LTO Ultrium 3

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.