Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:P-NDL-FOCUS006
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12933
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC :
The short editorial description of Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC

FUJITSU S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH
More>>>
Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC:
The official marketing text of Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC as supplied by the manufacturer

The SCALEO P is the ideal home and office PC for families. Boasting a new compact and funky design, the SCALEO P strikes the perfect balance between advanced multimedia, style and affordability. Featuring great digital connectivity - including FireWire and USB - the SCALEO P also offers all the power and performance you need for editing digital photos and movies, fast Internet and home office applications.
Reliability :
-Use the profits from the experience as leading European consumer brand .
-Profit by the strong cooperation with leading edge technology suppliers for latest technologies.
-Utilize fast and reliable delivery and best support.
Tailor made:
-We are able to be proactive on different customer requirements offering different logistic models.
-You can even integrate two hard drives despite its small size.
-Great variety of technology platforms.
Connectivity :
-Several interfaces at the front side ensure a practical and convenient operation.
-Easy connectivity through modem, LAN or WLAN
Flexability:
-Stylish new created design in silver with blue LED lights makes this SCALEO P to an pleasant part in your home.
-SCALEO P fits to all your and your family needs, gaming by the children as well as office applications.
-Easily expandable due screw less cabinet opening.

Short summary description Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC:
This short summary of the Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH, 2.66 GHz, Intel® Celeron®, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH Intel® Celeron® 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Fujitsu S. SCALEO P BP10904 C2.66/512MB/80GB/DVD+RW/XPH. Processor frequency: 2.66 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Product type: PC. Weight: 12.5 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Network
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type *
The sub-category of the product.
PC
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
(preinstalled and on recovery cd) Microsoft Windows XP Home Microsoft Windows XP Media Center Edition Fujitsu Siemens Computers recommends Microsoft Windows XP
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers and Utility DVD included.
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Certificates
Certification
Product Safty -IEC60950, EN60950, EMC 73/23/EEC Electromagnetical- EN55022/B, EN55024, EN61000-3-2/3, EMC 89/336/EEC Environmental- FSC-03230 Hardware WHQL, Windows Catalog, IEEE1394 (Firewire), USB 2.0 Designed for Microsoft Windows XP.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Other features
Security features
Disabling -Serial and Parallel Port, Drives Password Protection- Setup and Boot.
Display
The description of display that can includes display type, resolution, size etc.
No
Networking features
10/100 MBit / 54 MBit (IEEE 802.11b/g)
Memory upgrade
Memory upgrades for the product (capacity).
3 GB
DVD rewrite speed
Yes
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Customer service details
X