Fujitsu logo

Fujitsu SCALEO Pa 2666, AMD Phenom 9600 AM2+, 4GB, 500GB SATA AMD Radeon HD 3850 Windows Vista Home Premium Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26546
Info modified on:
07 Oct 2024, 16:44:04
Short summary description Fujitsu SCALEO Pa 2666, AMD Phenom 9600 AM2+, 4GB, 500GB SATA AMD Radeon HD 3850 Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO Pa 2666, AMD Phenom 9600 AM2+, 4GB, 500GB SATA, 2.3 GHz, AMD Phenom, 9600, 4 GB, 500 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pa 2666, AMD Phenom 9600 AM2+, 4GB, 500GB SATA AMD Radeon HD 3850 Windows Vista Home Premium Desktop PC:

Fujitsu SCALEO Pa 2666, AMD Phenom 9600 AM2+, 4GB, 500GB SATA. Processor frequency: 2.3 GHz, Processor family: AMD Phenom, Processor model: 9600. Internal memory: 4 GB. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3850. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 12.5 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.