Fujitsu logo

Fujitsu SCALEO T 640 64M P4 640 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16453
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO T 640 64M P4 640 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition Tower PC:

Fujitsu SCALEO T 640 64M P4 640 512MB 200GB, 3.2 GHz, Intel® Pentium® 4, 640, 0.5 GB, 200 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO T 640 64M P4 640 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition Tower PC:

Fujitsu SCALEO T 640 64M P4 640 512MB 200GB. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4, Processor model: 640. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA GeForce 6200. Operating system installed: Windows XP Home Edition. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 14.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.