Fujitsu logo

Fujitsu AMILO La 1703 + Microsoft Office Small Business 2007 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17755
Info modified on:
23 Jan 2025, 18:07:08
Short summary description Fujitsu AMILO La 1703 + Microsoft Office Small Business 2007 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO La 1703 + Microsoft Office Small Business 2007, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Basic

Long summary description Fujitsu AMILO La 1703 + Microsoft Office Small Business 2007 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO La 1703 + Microsoft Office Small Business 2007. Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.