Fujitsu logo

Fujitsu AMILO Xa 2529 TL-68 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67185
Info modified on:
22 Jan 2025, 05:21:56
Short summary description Fujitsu AMILO Xa 2529 TL-68 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xa 2529, 2.4 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xa 2529 TL-68 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xa 2529. Processor model: TL-68, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.