Fujitsu logo

Fujitsu ESPRIMO E5615 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 80 GB C51PV Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29193
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5615 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 80 GB C51PV Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5615, 2.4 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5615 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 80 GB C51PV Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5615. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: C51PV. Operating system installed: Windows XP Professional. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.