Fujitsu logo

Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5000 Sequence E5320 1.86 GHz 1 GB DDR2-SDRAM 600 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34353
Info modified on:
19 Jul 2024, 20:16:12
Short summary description Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5000 Sequence E5320 1.86 GHz 1 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY TX200 S3, 1.86 GHz, E5320, 1 GB, DDR2-SDRAM, 600 W, Tower

Long summary description Fujitsu PRIMERGY TX200 S3 server Tower Intel® Xeon® 5000 Sequence E5320 1.86 GHz 1 GB DDR2-SDRAM 600 W:

Fujitsu PRIMERGY TX200 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: E5320. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.