Fujitsu PRIMERGY TX200 S3, 2 GHz, 5130, 1 GB, DDR2-SDRAM, 600 W, Rack (4U)
Fujitsu PRIMERGY TX200 S3. Processor family: Intel® Xeon®, Processor frequency: 2 GHz, Processor model: 5130. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Rack (4U)