Fujitsu PRIMERGY RX300 S4, 3.16 GHz, X5460, 4 GB, DDR2-SDRAM, 0 GB, Rack (2U)
Fujitsu PRIMERGY RX300 S4. Processor family: Intel® Xeon®, Processor frequency: 3.16 GHz, Processor model: X5460. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 700 W. Chassis type: Rack (2U)