location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 230R S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFY:ECO230R-005IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 2.2 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - Rack (2U) 600 W
Long product name Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W :
The long product name of Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY Econel 230R S1, AMD Opteron 2214 (2.2GHz, 2x1MB, 1000MHz), 2x1GB ECC DDR2 SDRAM, UPGR HOT-PLUG HDDS, RAID 0CH SAS LSI
More>>>
Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W:
The official description of Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For datacenters where high performance combined with memory addressability and entry price level is key. The cost-efficient PRIMERGY Econel 230R S1 extends the PRIMERGY RACK portfolio and focuses rather on basic than on standard feature set in comparison to RX330 S1.
Econel 230R S1 is offering enough local storage capacity to be used as a stand-alone application server for customers with 19” rack focus who need dedicated application servers and for Server farms in scale-out or ISP environments.

With two Dual-Core AMD Opteron™ processors of the 2000 series and up to 16 Gbytes DDR2-667 direct addressable memory, the PRIMERGY Econel 230R S1 matches your application requirements perfectly. Therefore the PRIMERGY Econel 230R S1 with up to six “easy change” SATA or optional hot-plug SAS or SATA hard disks in combination with onboard disk mirroring function and sufficient free PCI slots for heavy I/O requirements, provides you with a budget saving platform.

Short summary description Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 230R S1, 2.2 GHz, 2 GB, DDR2-SDRAM, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 230R S1 server Rack (2U) AMD Opteron 2.2 GHz 2 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 230R S1. Processor family: AMD Opteron, Processor frequency: 2.2 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Power supply: 600 W. Chassis type: Rack (2U)

Processor
Processor family *
AMD Opteron
Processor frequency *
2.2 GHz
Processor cache
2 MB
Number of processors installed
1
Processor cache type
L2
Maximum number of SMP processors
2
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
16 GB
Storage
RAID levels
1
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Rack (2U)
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply *
600 W
Weight & dimensions
Width
430 mm
Depth
770 mm
Height
86 mm
Weight
18 kg