location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Si 1520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCN:NDL-110105-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 30.5 cm (12") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - 4 h
  • - Windows XP Media Center Edition 2005
Warranty: 1 year Collect & Return.
Long product name Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005 :
The long product name of Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMILO Si 1520, 12.0” LCD WXGA CrystalView, Intel Core 2 Duo T5500 (1.66GHz, 667 MHz, 2MB L2), 2x512MB DDR2 533MHz, 120GB SATA 5400rpm, DVD burner, Intel GMA 950 128MB shared, Windows XP Media Center Edition
More>>>
Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
The official description of Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMILO Si 1520 summarizes the perfect balance between mobility and performance. Thanks to Intel's Centrino technology and its power saving modules this notebook delivers extended battery lifetimes giving you the independence to work on the move and making this work extremely comfortable.
Slim Sensation – Simply Spectacular.

Short summary description Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
This short summary of the Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Si 1520, Intel® Core™2 Duo, 1.66 GHz, 30.5 cm (12"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
This is an auto-generated long summary of Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005 based on the first three specs of the first five spec groups.

Fujitsu AMILO Si 1520. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 1.7 kg

Display
Display diagonal *
30.5 cm (12")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Azalia Codec (7.1 SPDIF)
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
1x ExpressCard 34/54mm
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Media Center Edition 2005
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4800 mAh
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
229 mm
Depth
220 mm
Height
32 mm
Weight *
1.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0
Infrared data port
No
Dimensions (WxDxH)
229 x 220 x 32 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:23:23
Uk has collected 8 expert reviews for Fujitsu AMILO Si 1520 Intel® Core™2 Duo T5500 30.5 cm (12") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Media Center Edition 2005 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-05-28 01:23:23
highly portable business latop: The latest addition to the Fujitsu Siemens Amilo range of notebooks is the small, elegant Si1520 which, despite its small, thin and light design, packs quite a punch due to the dual core processor at its...
0%
v3.co.uk
Updated:
2014-05-28 01:23:23
One of the least expensive laptops in the group, but with good performance and a useful range of features...
60%