Fujitsu SCALEO Evi 2565 E6420, 2.13 GHz, Intel® Core™2 Duo, E6420, 2 GB, 500 GB, Windows Vista Home Premium
Fujitsu SCALEO Evi 2565 E6420. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 2600 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 15 kg