Fujitsu logo

Fujitsu AMILO Pa 1510 TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21375
Info modified on:
29 Jan 2025, 18:14:28
Short summary description Fujitsu AMILO Pa 1510 TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

Fujitsu AMILO Pa 1510, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Pa 1510 TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

Fujitsu AMILO Pa 1510. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.