Fujitsu logo

Fujitsu Pocket LOOX BUNDLE 1: LOOX 420 UK PDA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19003
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX BUNDLE 1: LOOX 420 UK PDA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:

Fujitsu Pocket LOOX BUNDLE 1: LOOX 420 UK PDA, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX BUNDLE 1: LOOX 420 UK PDA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:

Fujitsu Pocket LOOX BUNDLE 1: LOOX 420 UK PDA. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.