location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q736
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQJAD10000PAAAFQ
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:27:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fujitsu BQJAD10000PAAAFQ user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black, Silver
  • - 33.8 cm (13.3") 1920 x 1080 pixels IPS
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 46 Wh 4250 mAh 9.6 h
  • - Windows 10 Pro 64-bit
Warranty: 2 years
Long product name Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The long product name of Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3'' FHD (1920x1080) IPS Touch, Intel Core i5-6200U, 8GB LPDDR3-SDRAM, 128GB SSD, Intel HD Graphics 520, USB 2.0, USB 3.0, Micro HDMI, MicroSD, Wi-Fi 802.11ac, Bluetooth 4.1 LE, 2/5MP AF LED, Li-Po 4250mAh, Windows 10 Pro 64-bit
More>>>
Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
The official description of Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most Secure Professional Tablet

The FUJITSU Tablet STYLISTIC Q736 is the perfect companion for professionals who require ultimate security and a large screen. Its 33.8 cm (13.3-inch) Full HD anti-glare display supports ergonomic data entry with pen and touch, the optional palm vein sensor combined with PalmSecure™ technology provides an unrivaled security level. Everywhere connectivity is ensured with embedded 4G/LTE, GPS and NFC. A cradle shared with other STYLISTIC models enables best-in-class comfort in the office.

Intuitive 2 in 1 design
Easily switch between tablet and notebook use.

Paramount security
Keep your most valuable asset safe - your data.

Convenient content viewing
Enjoy a large screen span to perfectly view all your content, even tables and spread sheets.

Enterprise connectivity
Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby.

Adaptable design
Broad range of accessories lets you build your individual 2 in 1.

Short summary description Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q736, 33.8 cm (13.3"), 1920 x 1080 pixels, 128 GB, 8 GB, Windows 10 Pro, Black, Silver

Long summary description Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu STYLISTIC Q736 Intel® Core™ i5 128 GB 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q736. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 990 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
330 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Bus type
QPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EY
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
42 X 24 mm
Processor series
Intel Core i5-6200 series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x4, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 520
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
Realtek ALC255
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Rear camera resolution
1920 x 1080 pixels
Auto focus
Yes
Rear camera flash
Yes
Flash type
LED
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black, Silver
Performance
Assisted GPS (A-GPS) *
No
Password protection type
BIOS, Supervisor, User
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Electronic compass
Yes
Magnetometer
Yes
Trusted Platform Module (TPM)
Yes
Position location *
No
Security
Fingerprint reader
Yes
Password protection
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Bundled software
Waves MaxxAudio Fujitsu Plugfree Network Fujitsu Anytime USB Charge Utility Fujitsu Battery Utility Fujitsu Function Manager Fujitsu DeskUpdate Microsoft Office
Trial software
McAfee Internet Security and Antivirus Software
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
4250 mAh
Battery capacity
46 Wh
Number of battery cells
3
Battery voltage
10.8 V
Battery recharge time
2.3 h
Battery life (max)
9.6 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
309.6 mm
Depth
199.3 mm
Height
12.7 mm
Weight
990 g
Packaging content
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Certificates
Compliance certificates
RoHS
Certification
CE, CB, FCC Part 15 B, cUL, FCC Part 15 C, FCC Part 15 E, FCC Part 22, FCC Part 24, FCC Part 27, ICES-003 Class B, RSS-210, UL Listed, WEEE
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Other features
Processor socket
LGA 1356 (Socket B2)
Processor ARK ID
88193