Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zero Client DZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DZ22-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDL:DZ_22-2_CTX
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17302
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor :
The short editorial description of Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor

Zero Client DZ22-2, Citrix, 55.9cm (22"), 16:10, 1680x1050pixel, 1000:1, 5ms, 250cd/m², 1x DVI-I, 4x USB 2.0, 1x RJ-45
More>>>

Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor:
The official marketing text of Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor as supplied by the manufacturer
The Zero Client DZ22-2 is a revolutionary new way of supplying IT to your office. Fujitsu´s Zero Client DZ22-2 supports all three leading hypervisors, including VMware® ESX(i), Microsoft® Hyper-V and Citrix® Xen Desktop. Fujitsu’s highly scalable architecture makes it easy to add new Zero Clients to meet changing business demands. The Zero Client DZ22-2 provides even greater productivity and cost-savings, making it an increasingly attractive option. A unique feature in Fujitsu’s Zero Client DZ22-2 is Power over Ethernet (PoE).
A single Ethernet cable provides power and Ethernet, making installation and roll-outs even easier and eliminating tangled power cords. Equipped with the latest LED backlight technology in a 55.9 cm (22-inch) display and multi-monitoring functionality which extends the desktop to another display enabling users to benefit from increasing efficiency and comfortable working in front of a Zero Client.

SPECIAL FEATURES
- Smart display – provides a personal workplace environment.
- PC on the server.
- Fully integratable into existing infrastructures.
- Easy to use.
- Cost-saving.
- Easy to deploy, “plug and play”.
- Power-over-Ethernet (PoE).
- Multi-monitoring.
- LED backlight technology.
- Voice over IP and webcam support.

MAXIMUM SAVINGS
The Fujitsu Zero Client has no processor, no hard disk, no optical disk drive, no memory and no operating system. This reduction in hardware results in a more than 30% cost-saving compared to a traditional workplace consisting of PC and monitor. Rollout costs are also reduced, thanks to no need for local installation and easy “plug and play” deployment. Consuming far less power than a traditional workplace and lowering the volume of equipment per workplace, the Zero Client achieves more than 60% energy savings and more than an 80% carbon footprint reduction compared to a traditional workplace.

ADVANCED RELIABILITY
The Fujitsu Zero Client has no moving parts and no integrated storage or operating system, making the system extremely quiet and incredibly reliable. Mechanical failures become a thing of the past, reducing user downtime and eliminating servicing costs. Your users no longer have to worry about blue screens and crashes at their front-end.

ULTIMATE SECURITY
With the Fujitsu Zero Client, all data remains in the data center. Your business no longer has to worry about loss of confidential information through device theft or damage. Viruses can no longer infect your user workplaces, meaning that you can retain the competitive edge with continuous productivity.

EASY MANAGEABILITY
Thanks to the desktop virtualization infrastructure model, on which the Fujitsu Zero Client is based, all performance and user profiles are managed centrally at the server backend. This means that no more management is required for each workplace, saving time and costs for running a company infrastructure.
As performance is entirely dependent on the servers, it is no longer necessary to plan upgrades for user front-ends and hardware refreshes become much more infrequent.

WORK EFFICIENCY
The new Fujitsu LED backlight display incorporates the latest LED backlight technology for brilliant contrast. Variable height adjustment and an individual angle of view supports a healthy, ergonomic and comfortable working in front of a Zero Client. In addition multi-monitoring boosts the efficiency of workflows.
With an additional standard display plugged in via DVI, the desktop can be extended. This allows to handle more applications at the same time without swapping between each application window.

VDI BUNDLES
Fujitsu VDI Bundles make it easy for any company to revolutionize their IT. Consisting of a set of Zero Clients, a PRIMERGY server and all the necessary software and network equipment, these pre-configured infrastructures are perfect for those looking to make a trouble-free shift to a virtualized environment.
Short summary description Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor:
This short summary of the Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Zero Client DZ DZ22-2, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, 250 cd/m², Grey
Long summary description Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor :

Fujitsu Zero Client DZ DZ22-2. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display: LCD, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: USB 2.0. Colour of product: Grey

This is an auto-generated long summary of Fujitsu Zero Client DZ DZ22-2 22" Grey computer monitor based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LCD
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1024 x 768 (XGA),1280 x 800 (WXGA),1440 x 900 (WXGA+),800 x 600 (SVGA)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:10
3D *
The device can be used with 3D technology.
No
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
2000000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
47.4 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
55.9 cm
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Number of speakers
The quantity of speakers included in/with the product.
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
3 W
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
70000 h
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB hub version
USB 2.0
USB Type-A downstream ports quantity
4
Ports & interfaces
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone in
The socket where a microphone is connected to the device.
Yes
Ergonomics
Swivel angle range
0 - 340°
Tilt angle range
-5 - 35°
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
On Screen Display (OSD) languages
ARA, CZE, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, TUR
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Cable length
How long the cable is.
1.8 m
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
39 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Certification
CE, GOST, FCC B, cUL, SASO, IT-Eco, RoHS, WEEE
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u
Weight & dimensions
Width *
The measurement or extent of something from side to side.
508 mm
Depth *
The distance from the front to the back of something.
61 mm
Height *
The measurement of the product from head to foot or from base to top.
345 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Width (with stand)
508 mm
Depth (with stand)
180 mm
Height (with stand)
370 mm
Weight with stand
6.2 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
X