location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zero Client DZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DZ19-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDL:DZ_19-2_MSH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:06:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Long product name Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :
The long product name of Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zero Client DZ19-2, Microsoft Hyper-V, 48.3cm (19"), 5:4, 1280x1024pixel, 250 cd/m², 5 ms, 1x DVI-I, 4x USB 2.0, 1x RJ-45
More>>>
Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
The official description of Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Zero Client DZ19-2 is a revolutionary new way of supplying IT to your office. Fujitsu´s Zero Client DZ19-2 supports all three leading hypervisors, including VMware® ESX(i), Microsoft® Hyper-V and Citrix® Xen Desktop. Fujitsu’s highly scalable architecture makes it easy to add new Zero Clients to meet changing business demands. The Zero Client DZ19-2 provides even greater productivity and cost-savings, making it an increasingly attractive option. Equipped with the
latest LED backlight technology in a 48.3 cm (19-inch) display and multi-monitoring functionality which extends the desktop to another display enabling users to benefit from increasing efficiency and comfortable working in front of a Zero Client.

SPECIAL FEATURES
- Smart display – provides a personal workplace environment.
- PC on the server.
- Fully integratable into existing infrastructures.
- Easy to use.
- Cost-saving.
- Easy to deploy, “plug and play”.
- Multi-monitoring.
- LED backlight technology.
- Voice over IP and webcam support.

MAXIMUM SAVINGS
The Fujitsu Zero Client has no processor, no hard disk, no optical disk drive, no memory and no operating system. This reduction in hardware results in a more than 30% cost-saving compared to a traditional workplace consisting of PC and monitor. Rollout costs are also reduced, thanks to no need for local installation and easy
“plug and play” deployment. Consuming far less power than a traditional workplace and lowering the volume of equipment per workplace, the Zero Client achieves more than 60% energy savings and more than an 80% carbon footprint reduction compared to a traditional workplace.

ADVANCED RELIABILITY
The Fujitsu Zero Client has no moving parts and no integrated storage or operating system, making the system extremely quiet and incredibly reliable. Mechanical failures become a thing of the past, reducing user downtime and eliminating servicing costs. Your users no longer have to worry about blue screens and crashes at their front-end.

ULTIMATE SECURITY
With the Fujitsu Zero Client, all data remains in the data center. Your business no longer has to worry about loss of confidential information through device theft or damage. Viruses can no longer infect your user workplaces, meaning that you can retain the competitive edge with continuous productivity.

EASY MANAGEABILITY
Thanks to the desktop virtualization infrastructure model, on which the Fujitsu Zero Client is based, all performance and user profiles are managed centrally at the server backend. This means that no more management is required for each workplace, saving time and costs for running a company infrastructure.
As performance is entirely dependent on the servers, it is no longer necessary to plan upgrades for user front-ends and hardware refreshes become much more infrequent.

WORK EFFICIENCY
The new Fujitsu LED backlight display incorporates the latest LED backlight technology for brilliant contrast. Variable height adjustment and an individual angle of view supports a healthy, ergonomic and comfortable working in front of a Zero Client. In addition multi-monitoring boosts the efficiency of workflows.
With an additional standard display plugged in via DVI, the desktop can be extended. This allows to handle more applications at the same time without swapping between each application window.

VDI BUNDLES
Fujitsu VDI Bundles make it easy for any company to revolutionize their IT. Consisting of a set of Zero Clients, a PRIMERGY server and all the necessary software and network equipment, these pre-configured infrastructures are perfect for those looking to make a trouble-free shift to a virtualized environment.

Short summary description Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This short summary of the Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Zero Client DZ DZ19-2, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Grey

Long summary description Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This is an auto-generated long summary of Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey based on the first three specs of the first five spec groups.

Fujitsu Zero Client DZ DZ19-2. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. Product colour: Grey

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1024 x 768 (XGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Viewable size diagonal
48.3 cm
3D
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI-I ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
HDCP
No
Network
Ethernet LAN
Yes
Ergonomics
Cable lock slot *
No
Height adjustment
11 cm
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivel angle range
0 - 340°
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Plug and Play
Yes
Cable length
1.8 m
Power
Power consumption (typical) *
26 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
411 mm
Depth (with stand)
180 mm
Height (with stand)
368 mm
Weight (with stand)
5.5 kg
Width (without stand)
411 mm
Depth (without stand)
58 mm
Height (without stand)
348 mm
Weight (without stand)
3.3 kg
Packaging content
Remote control included
No
Quick start guide
Yes
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Microphone connectivity
3.5 mm
Mean time between failures (MTBF)
70000 h
Ethernet LAN data rates
10, 100 Mbit/s
Ethernet LAN (RJ-45) ports
1
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Certification
CE, GOST, UL, FCC B, SASO, IT-Eco, RoHS, WEEE
Thin Client
Thin client installed
No
Brand Image Product code Product Stock Price from
Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
(show image)
BDL:DZ_19-2_CTX DZ19-2 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey Fujitsu Zero Client DZ DZ19-2 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
(show image)
BDL:DZ_19-2_VMW DZ19-2 0.00
(excl. VAT)
0 (incl. VAT)