Fujitsu logo

Fujitsu SCALEO Pi 2510 Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7300 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Pi 2510 Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7300 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2510, 1.8 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pi 2510 Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7300 Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2510. Processor frequency: 1.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7300. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.