Fujitsu logo

Fujitsu SCALEO Pi 2512 Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Pi 2512 Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2512, 2 GHz, Intel® Core™2 Duo, 1 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pi 2512 Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pi 2512. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.