Fujitsu logo

Fujitsu SCALEO Li 2605 Intel® Celeron® 0.5 GB 160 GB AMD Radeon Xpress 1250 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13840
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Li 2605 Intel® Celeron® 0.5 GB 160 GB AMD Radeon Xpress 1250 Windows Vista Home Basic Tower PC:

Fujitsu SCALEO Li 2605, 3.33 GHz, Intel® Celeron®, 0.5 GB, 160 GB, DVD±RW, Windows Vista Home Basic

Long summary description Fujitsu SCALEO Li 2605 Intel® Celeron® 0.5 GB 160 GB AMD Radeon Xpress 1250 Windows Vista Home Basic Tower PC:

Fujitsu SCALEO Li 2605. Processor frequency: 3.33 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Basic. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.