Fujitsu logo

Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Home Basic Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17457
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Ji 1632, 2.8 GHz, Intel® Pentium® D, 915, 1 GB, 250 GB, Windows Vista Home Basic

Long summary description Fujitsu SCALEO Ji 1632 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Ji 1632. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon Xpress 1150. Operating system installed: Windows Vista Home Basic. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.