Fujitsu logo

Fujitsu SCALEO Pa 2512 AMD Athlon 4600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Pa 2512 AMD Athlon 4600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pa 2512, 2.4 GHz, AMD Athlon, 4600+, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pa 2512 AMD Athlon 4600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pa 2512. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 4600+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 12.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.