Fujitsu logo

Fujitsu SCALEO 600 P2.8 HT/512MB/160GB/DVD+RW/XPH Intel® Pentium® 4 0.5 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113200
Info modified on:
14 May 2020, 16:30:29
Short summary description Fujitsu SCALEO 600 P2.8 HT/512MB/160GB/DVD+RW/XPH Intel® Pentium® 4 0.5 GB PC:

Fujitsu SCALEO 600 P2.8 HT/512MB/160GB/DVD+RW/XPH, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB

Long summary description Fujitsu SCALEO 600 P2.8 HT/512MB/160GB/DVD+RW/XPH Intel® Pentium® 4 0.5 GB PC:

Fujitsu SCALEO 600 P2.8 HT/512MB/160GB/DVD+RW/XPH. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Product type: PC. Weight: 13 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.