location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83C007039
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB
  • - 200 GB
Long product name Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC :
The long product name of Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO 600I P4HT 3.2GHZ EP40504 200GB 512MB DVD RW WXPHNL NL (P4)
More>>>
Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC:
The official description of Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new SCALEO 600 opens up a new world of hassle-free fun. This PC offers maximum power and extra computing performance for your family, whether you are watching a film or making one. This charming, face-lifted PC is versatile enough to cope with all of your family’s advanced multimedia needs.
- Valuable and accepted Brand.
- Profiting from the experience as leading European consumer brand.
- Strong cooperation with leading edge technology suppliers for latest technologies .
- Strong relationship with internationally acting retail partners for fast delivery and best support Reliability.
- Help save the nature: environmentally friendly due to fully recyclable materials.
- High quality made in Germany through own development and manufacturing.
-Experienced service partners Flexibility .
- Versatile functions for the whole family.
-Customer tailored supply chain models: by offering different logistic models we are able to be proactive on different customer requirements .
- Great variety of technology platforms.
- Easy connectivity through modem and LAN.
Market innovator
• Leading edge technology
• High quality and stylish design
• Latest technologies with fast delivery
• Continuity in product availability Ergonomics
-Stress-free computing and silent operation.
- Enhanced productivity with EasyFix: tool less access to add-in cards.
-Excellent resolution and video quality with on board graphics .
- Convenient front access to USB and Audio.
- Easily expandable due screw less cabinet opening.

Short summary description Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC:
This short summary of the Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 200 GB

Long summary description Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC:
This is an auto-generated long summary of Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH Intel® Pentium® 4 0.5 GB PC based on the first three specs of the first five spec groups.

Fujitsu S. SCALEO 600 EP40505 P3.2/512MB/200GB/DVD +/- RW/CDRW/XPH. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 200 GB. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
200 GB
Network
Modem speed
56 Kbit/s
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 4 x Universal Serial Bus 1 x IEEE 1394 Firewire 1 x LAN 10/100 1 x micro (mono) 1 x line in (stereo), 1 x line out (stereo) 1 x S/PDIF depending on the Motherboard 1 x monitor (15-pin, VGA) depending on the Motherboard
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Worksuite 2003 and 2004, Works 7.0 (country specific) Driver and CD utility CD
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and including amendment 96/68 ECC and 73/23/EEC Product safety) ergonomics FCC class B
Weight & dimensions
Width *
180 mm
Depth *
498 mm
Height *
432 mm
Other features
Security features
Security functions implemented in the BIOS setup: serial and parallel interfaces and drives can be disabled via CMOS, Password protection, setup & boot protection
Diskette drive memory
1.44 MB
Brand Image Product code Product Stock Price from
Fujitsu SCALEO 600I P4HT 3.2GHZ EP40504 Intel® Pentium® 4 0.5 GB 200 GB PC Fujitsu SCALEO 600I P4HT 3.2GHZ EP40504 Intel® Pentium® 4 0.5 GB 200 GB PC
(show image)
FSP:83C007039 SCALEO 600I P4HT 3.2GHZ EP40504 0.00
(excl. VAT)
0 (incl. VAT)