Fujitsu AUY50UiA-LV, Split system, White, Cooling, Heating, 5200 W, 900 W, 5900 W
Fujitsu AUY50UiA-LV. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (max): 1620 W, Power consumption (heating) (max): 1660 W. Indoor unit type: Ceiling, Indoor unit noise level (high speed): 38 dB, Cooling airflow (indoor unit): 680 m³/h. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 2000 m³/h, Heating airflow (outdoor unit): 2000 m³/h. Energy efficiency class (cooling) (old): A++