Fujitsu logo

Fujitsu ACY 71 UIA-LM Split system Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11784
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Fujitsu ACY 71 UIA-LM Split system Grey, White:

Fujitsu ACY 71 UIA-LM, Split system, Grey, White, Cooling, Heating, 6800 W, 900 W, 8000 W

Long summary description Fujitsu ACY 71 UIA-LM Split system Grey, White:

Fujitsu ACY 71 UIA-LM. Type: Split system, Product colour: Grey, White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Design load (cooling): 2.21 kW, Design load (heating) (Average heating season): 2.26 kW. Indoor unit sound power level: 29 dB, Indoor unit type: Ceiling, Indoor unit noise level (low speed): 27 dB. Outdoor unit sound power level: 52 dB, Outdoor unit noise level: 52 dB, Cooling airflow (outdoor unit): 2470 m³/h. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.