location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-140 Lithium-Ion Rechargeable Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15772775
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:39:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1150 mAh
  • - 7.2 V
  • - Black
Long product name Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh :
The long product name of Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-140 Lithium-Ion Rechargeable Battery
More>>>
Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh:
The official description of Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For use in the Fujifilm FinePix S100FS camera.

Short summary description Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh:
This short summary of the Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu NP-140 Lithium-Ion Rechargeable Battery, 1150 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh:
This is an auto-generated long summary of Fujitsu NP-140 Lithium-Ion Rechargeable Battery Lithium-Ion (Li-Ion) 1150 mAh based on the first three specs of the first five spec groups.

Fujitsu NP-140 Lithium-Ion Rechargeable Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh, Compatible products: S100FS

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1150 mAh
Battery
Compatible products *
S100FS
Battery voltage *
7.2 V
Product colour
Black
Brand Image Product code Product Stock Price from
Hahnel

Hahnel 1000 185.1 camera/camcorder battery Lithium-Ion (Li-Ion) 900 mAh
(show image)
1000 185.1 1000 185.1 0.00
(excl. VAT)
0 (incl. VAT)
Hahnel

Hahnel 1000 184.7 camera/camcorder battery Lithium-Ion (Li-Ion) 1150 mAh
(show image)
1000 184.7 1000 184.7 0.00
(excl. VAT)
0 (incl. VAT)