Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC13270A show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20045
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:10:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver :
The short editorial description of Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver

12MP, 2/3" X-Trans CMOS II, 4x Optical Zoom, 7.62 cm (3 ") LCD, SD/SDHC/SDXC, Wi-Fi, USB2.0/Micro HDMI, Silver
More>>>
Short summary description Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver:
This short summary of the Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm X30, 12 MP, 4000 x 3000 pixels, CMOS II, 4x, Full HD, Silver

Long summary description Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver:
This is an auto-generated long summary of Fujifilm X30 Compact camera 12MP 2/3" CMOS II 4000 x 3000pixels Silver based on the first three specs of the first five spec groups.

Fujifilm X30. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 2/3", Sensor type: CMOS II, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 4x, Digital zoom: 2x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 383 g. Colour of product: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09
Testseek has collected 49 expert reviews for Fujifilm X30 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-09
The X20's 2.8in screen was one of its weaker features so it's great to have a 3in, 920,000-dot screen in its place. We're even happier to report that it's an articulated design, tilting up by about 100 degrees and down by 45 degrees. We really appreciate...
Bottom line No game changer, but the Fujifilm X30 is competitively priced and a real pleasure to use...
100%
pocket-lint.com
Updated:
2014-11-09
It's been a strong year for high-end compact cameras, with well-established manufacturers honing their craft and new additions also appearing. It's made for a bustling market, but one that also makes that purchase decision all the harder. The Fujifilm X3...
Good Retrothemed design appeal, tiltangle screen is useful, great electronic viewfinder, love the twistbarrel lens for speed, new manual focus/control ring, faster autofocus than predecessor, solid build quality doesn't disappoint, low ISO image quality deliv...
Bad High ISO sensitivities not so hot, larger scale than X20, shutter speed limits (1/000th sec and above rarely achievable) and no electronic shutter option, soso continuous autofocus, still no 24mm equivalent wideangle, Sony RX100 III and Panasonic LX100 ad...
Bottom line As we declared in our initial Fujifilm X30 preview, this camera is bigger, bolder and better than its predecessor. But the high-end compact camera landscape has changed, and it's the pressure from its surrounding competitors that makes it diff...
90%
ephotozine.com
Updated:
2014-11-09
The Fujifilm X30 is a new serious compact camera from Fujifilm, and updates the X20 , the camera features a large electronic viewfinder with 2.36million dots, a tilting 3inch screen, improved battery life, improved controls with a new control ring aroun...
Good Excellent colour and image quality, Excellent build quality and design, Electronic viewfinder, Eyedetection sensor, f/1.8 4x optical zoom lens, Manual controls, Fast continuous shooting, Q menu gives quick access to options, Printed manual and neck strap...
Bad Price, RAW not available in some modes...
Bottom line The Fujifilm X30 delivers sharp, detailed images with rich saturated colours typical of Fujifilm, as well as good noise performance. The camera has a 3inch tilting screen, plus a high resolution electronic viewfinder (EVF), built in Wi-Fi, and improved...
90%
reviewed.com
Updated:
2015-02-10
It's no secret that we had a soft spot for the Fujifilm X20 back in the day, but a lot can happen in a year and a half. The market has continued to improve, with point and shoots getting bigger sensors , more pro-style controls , and much more street cred...
Bottom line Fuji finds its X factor Fuji doesn't generally make headlines for sticking with retro theming, but a look under the hood of any camera they've released in the last year or so will show you they improve their stock where it counts. And that's really th...
86%
photoreview.com.au
Updated:
2014-11-09
Aside from these features, the sensor in the X30 is relatively small for the asking price of this camera, which for Australian buyers is $80 more than for the X20 when it first went on sale; no doubt as a result of the devaluation of the $A. US buyers can...
Bottom line While the X30 isn't a major upgrade to the X20, the new EVF does provide significant advantages over the previous model and gives users greater shooting flexibility as well as making the camera more pleasant to use. The larger, tilting monitor screen adds...
85%
stuff.tv
Updated:
2014-11-09
The X30's 28-122mm f/2.0-2.8 manual zoom lens, 12MP X-trans sensor and EXR II image processor are retained from the X20, so it's fair to say the “vitals” of the camera remain pretty much unchanged.It's in the peripheral areas that we see developments brou...
Good Beautiful retro design, Sturdy and wellbuilt, Large, clear electronic viewfinder...
Bad Bulky and heavy for a compact...
Bottom line Fujifilm X30 verdict Open Gallery Having recently reviewed the Sony RX100 III, it's hard to recommend the X30 over it if you're looking for a compact camera in the higher end range – the Sony is smaller and offers better image quality and feature...
80%
trustedreviews.com
Updated:
2014-11-21
What is the Fujifilm X30? The Fujifilm X30 is the follow-up to the popular Fujifilm X20 . It's a high-end, retro-styled compact that sells for £479, making it more expensive than some lower-end CSCs and DSLRs. Thanks to an excellent new electronic viewfin...
Good Great onbody controls, Fast, accurate AF, Robust build...
Bad Smaller sensor than rivals, No touchscreen, Lens could offer wider angle...
Bottom line The Fujifilm X30 is a strong compact, but doesn't make the image quality improvements needed to match the best big-sensor performers.Next, read more Camera Reviews...
80%
digitalversus.com
Updated:
2014-11-09
Fujifilm found a winning formula with the X10 , and it stuck to it, producing expert compacts with bright zoom and an optical viewfinder (a rare thing, nowadays!). Buoyed by the success of its first model, Fujifilm soon produced the X20 , which introduced...
Good Buildquality, Mechanical zoom, Good overall responsiveness, Bright electronic viewfinder, Adjustable screen, WiFi, Good battery life (over 400 photos)...
Bad Bigger and heavier than its predecessors, Viewfinder too near the centre, Slightly poorer picture quality, Eye relief too small, Bulky adjustable screen, Sensitivity range reduced for RAW images, No electronic level, Very disappointing video quality...
Bottom line We loved the Fujifilm X20, but the X30 has left us dreaming of even more future improvements. The new design and build-quality are excellent, but the integration of the electronic viewfinder and adjustable screen could have been better. They've caused the...
80%
dpexpert.com.au
Updated:
2015-01-18
« [REVIEW—SAMSUNG NX100] | Main | [AMATEUR PHOTOGRAPHER FOR LESS THAN $1] » November 18, 2010 [THE KING LIVES…] iPad and Galaxy Tab – correct relative sizes Ralph Waldo Emerson advised would-be assassins: “When you strike at a king you must...
0%
Show all
Country Distributor
United Kingdom 2 distributor(s)