Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FinePix T200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC05400A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9651
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey :
The short editorial description of Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey

14MP, 6.858 cm (2.7 ") LCD, 1/2.3" CCD, 4288 x 3216, 10x optical, 134g, Gunmetal
More>>>
Short summary description Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey:
This short summary of the Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix T200, 14 MP, 4288 x 3216 pixels, CCD, 10x, HD, Grey
Long summary description Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey :

Fujifilm FinePix T200. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4288 x 3216 pixels. Optical zoom: 10x, Digital zoom: 6.7x, Focal length range (f-f): 5 - 50 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 134 g. Colour of product: Grey

This is an auto-generated long summary of Fujifilm FinePix T200 Compact camera 14MP 1/2.3" CCD 4288 x 3216pixels Grey based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 10 expert reviews for Fujifilm FinePix T200 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-10-27
Fujifilm has added to its FinePix series with the T200, a solid and sleek camera that packs a punch. It’s certainly an attractive piece of hardware, with its curved body making it stand out from its boxy brethren. It’s available in black, silver, blue...
Bottom line The Fujifilm FinePix T200 is an excellent but basic compact for those wanting ease of use over features, while maintaining build and image qualityOverall Our provides the latest photography news, reviews, previews, features and tecniques. Alternative...
80%
expertreviews.co.uk
Updated:
2011-08-03
A big zoom in a compact-shaped camera is a great idea, letting you travel light and still be able to capture distant subjects with plenty of detail. These cameras tend to be pricier and bulkier than normal compact cameras, but the T200 is neither. At £...
Bottom line Image quality is nothing special, but with a strong set of features topped off with a 10x zoom, it's easily worth the low price...
80%
photoanswers.co.uk
Updated:
2012-03-28
The Fujifilm Finepix T200 is a heavy camera, due in part to its whopping 10x optical zoom lens fixed firmly to the front...
60%
Show all