Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FinePix XP30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC05270A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11635
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black :
The short editorial description of Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black

FinePix XP30, 14.2MP, 1/2.3" CCD, 4320 x 3240, 6.858 cm (2.7 ") LCD, 10MB, USB 2.0, 148g, black
More>>>
Short summary description Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black:
This short summary of the Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix XP30, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Black
Long summary description Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black :

Fujifilm FinePix XP30. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 6.8x, Focal length range (f-f): 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 10 MB. PictBridge. Weight: 148 g. Colour of product: Black

This is an auto-generated long summary of Fujifilm FinePix XP30 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 36 expert reviews for Fujifilm FinePix XP30 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
58%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-07-31
Dubbed a ‘born survivor’, the FinePix XP30 from Fujifilm is competing to become your next travel companion. It can handle being dunked in up to 5 metres of water, dropped from 1.5 metres and frozen in -10-degree temperatures. Where sleeker, smaller com...
Bottom line Considering the great price, top feature set including onboard GPS and excellent build quality, you can forgive the sometimes lacklustre image quality Overall Our provides the latest photography news, reviews, previews, features and tecniques. Altern...
80%
trustedreviews.com
Updated:
2011-07-31
The Fujifilm FinePix XP30 is another stylish entrant into the burgeoning tough compact market. Designed for outdoors enthusiasts looking for a camera that can take a few knocks, the XP30 is a ruggedly constructed, 14-megapixel, point-and-shoot compact ca...
Good Waterproof, dustproof and shockproof, Cheaper than many tough alternatives, Onboard GPS, Very compact design...
Bad Mediocre image quality, Particularly poor high ISO performance, GPS drains battery quickly...
70%
smarthouse.com.au
Updated:
2011-11-04
Key Features * 14 megapixel sensor * 5x zoom lens (28 - 140mm) * Onboard GPS * Waterproof, dustproof and shockproofThe XP30 is a keenly priced and a stylish addition to the burgeoning tough compact market. Easy to use and thoughtfully laid...
Good Waterproof, dustproof and shockproof; Cheaper than many tough alternatives; Onboard GPS; Very compact design...
Bad Mediocre image quality; Particularly poor high ISO performance; GPS drains battery quickly...
70%
itreviews.com
Updated:
2011-07-31
Although it's water, dust and shock proof, FujiFilm's rather rugged XP30 compact digital camera isn't aimed at the bomb-proof travel camera' market. Instead, it's designed to protect itself from clumsy family members - including, but not limited to, k...
Good Hardwearing design, underwater mode...
Bad Poor battery life; average image quality.
Bottom line Protecting precious pictures seems like a logical idea to us - trouble is, we're not convinced that the XP30's pictures are all that precious. Nicely priced and better designed than some of its chunkier (and pricier) competitors, we can't help thinking...
60%
pocket-lint.com
Updated:
2011-07-31
It seems it’s not enough these days for a digital compact “just” to be able to withstand a fumbled drop onto the pavement, a dip in the ocean, a spell in the deep freeze, or having sand kicked in its, um, fascia. The latest generation of toughened cam...
Good Bargain basement price yet rugged build and latest must have of GPS included...
Bad Plastic-y rear buttons, soft images due to camera shake, aversion to water...
Bottom line Surprisingly affordable toughened compact that holds in truth holds appeal for active families rather than adrenalin junkies. It can be ”killed” pretty quickly if you do actually want to put its robust qualities to the test...
60%
digitalversus.com
Updated:
2011-07-31
Most cameras with a built-in GPS suffer from the same problem: they take several minutes to find the satellite signals and to calculate the camera's exact location. Usually, when you switch such cameras on, the satellite logo takes a few minutes to app...
Good Waterproof to 5 m, shockproof to 1.5 m, Battery compartment well designed, Good build quality...
Bad Lowdef screen with tight viewing angles, Lens is disappointing at all focal lengths, Too much noise at 800 ISO, Slow startup and burst mode, Portrait shots aren't automatically rotated...
Bottom line On paper, the Fuji FinePix XP30 is a notable improvement on the XP10. However, its performances in both photo and video mode make the Olympus TG-310 a better model in all respects ... and it's no more expensive either!...
40%
computeractive.co.uk
Updated:
2011-07-31
It's quite common to take a digital camera on holiday, but depending on where your travels take you, your camera may be at risk from the environment you encounter.Unless, that is, your camera happens to be a Fujifilm Finepix XP30.The XP30 certainly loo...
Good Water/shock/freeze/dustproof; builtin GPS; 5x optical zoom; image stabiliser; cheaper than most toughened GPSenabled cameras...
Bad Belowaverage photo quality; poor lowlight performance; GPS lock often slow and drains battery...
Bottom line The Fujifilm Finepix XP30 is a tough cookie with some useful features. Unfortunately quality issues and shortcomings related to its GPS function mean that the camera fails to live up to its promise...
40%
expertreviews.co.uk
Updated:
2011-07-31
Underwater cameras aren't just for scuba-divers. They're ideal for the beach, ski slopes, boating trips and walks in British weather too. Now that most also offer protection from knocks, they're also an excellent choice for children, thrill-seekers and...
Bottom line A handsome little camera that's built to withstand water, impacts and cold. Sadly, image quality is astonishingly bad...
40%
Show all