Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC04260A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13336
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black :
The short editorial description of Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black

FinePix AV250, 16MP, CCD 1/2.3", 4608x3440, 2.7 TFT LCD, TTL, SD/SDHC, NTSC/PAL, USB 2.0, 119g, black
More>>>
Short summary description Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black:
This short summary of the Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm AV250, 16 MP, 4608 x 3440 pixels, CCD, 7.2x, HD, Black
Long summary description Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black :

Fujifilm AV250. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3440 pixels. Optical zoom: 7.2x, Digital zoom: 3x, Focal length range (f-f): 5.7 - 17.1 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 119 g. Colour of product: Black

This is an auto-generated long summary of Fujifilm AV250 Compact camera 16MP 1/2.3" CCD 4608 x 3440pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 1 expert review for Fujifilm AV250 and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%