Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FinePix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC03940A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4547410150742
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13916
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black :
The short editorial description of Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black

S4000, 14MP, ISO 6400, F3.1-F5.9, 7.62 cm (3 ")
More>>>
Short summary description Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black:
This short summary of the Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix S4000, 14 MP, 4288 x 3216 pixels, CCD, 30x, HD, Black
Long summary description Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black :

Fujifilm FinePix S4000. Camera type: Bridge camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4288 x 3216 pixels. ISO sensitivity (max): 6400. Optical zoom: 30x, Focal length range (f-f): 4.3 - 129 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 540 g. Colour of product: Black

This is an auto-generated long summary of Fujifilm FinePix S4000 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-12
Testseek has collected 10 expert reviews for Fujifilm FinePix S4000 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digicambuyer.co.uk
Updated:
2012-01-12
The latest release in the Fujifilm S range, the FinePix S4000, comes equipped with impressive specs. Its 30x optical zoom will tempt many, and its manual controls and large LCD screen are set to entice compact users to the next level. Although it may l...
Bottom line The Fujifilm FinePix S4000 offers an impressive list of features in a DSLR-style body, making it a great camera for anyone wanting to upgrade their compact Overall Our provides the latest photography news, reviews, previews, features and tecniques. A...
80%
evogadget.com
Updated:
2013-08-22
The FinePix S4000 from Fujifilm is a well built camera that offers you the way to taking great photos. The camera has a high-quality wide-angle 30x optical zoom lens which is the equivalent of 24-720mm, a 14 megapixel sensor and an electronic viewfinder...
Bottom line We don't think it's the best, but depends on the user. It offers a lot of features, you can make many adjustments and you can even decide in-camera which photos to go right on Facebook, thanks to Fujifilm's easy web-uploader. The 3.0inch large LCD displa...
0%