Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FinePix S2950
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC03860A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10603
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black :
The short editorial description of Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black

FinePix S2950 - 14 MP, 4288 x 3216, 18x, 7.62 cm (3 ") TFT, USB 2.0, 341g, Black
More>>>
Short summary description Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black:
This short summary of the Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix S2950, 14 MP, 4288 x 3216 pixels, CCD, 18x, HD, Black
Long summary description Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black :

Fujifilm FinePix S2950. Camera type: Bridge camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4288 x 3216 pixels. Optical zoom: 18x, Digital zoom: 6.7x, Focal length range (f-f): 5 - 90 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: electrical. PictBridge. Weight: 341 g. Colour of product: Black

This is an auto-generated long summary of Fujifilm FinePix S2950 Bridge camera 14MP 1/2.3" CCD 4288 x 3216pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 13 expert reviews for Fujifilm FinePix S2950 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalversus.com
Updated:
2011-10-28
We often come across 'clone' cameras that have very, very similar tech specs, but there's usually at least one minor difference to set the two apart. The S2950, however, is a 100% cloned camera, as it's exactly the same as it predecessor, both on the i...
Good Pleasant to handle (good grip), Easy to use...
Bad TN screen (restricted viewing angles), Image quality is uneven at wideangle settings (blurred edges), Autofocus is very slow at wideangle settings, Smoothing visible from 200 ISO, colour desaturation from 400 ISO, Video: mono sound lacks fidelity, digital zoom only...
Bottom line The Fujifilm FinePix S2950 is a pretty unique camera, as it gives you a big zoom lens at a relatively low price. However, for just a bit more cash you can pick up a much better camera, even if you have to make do with a 12x zoom (Canon SX130) or withou...
40%
evogadget.com
Updated:
2013-04-20
If you still haven't made up your mind on what digital camera to buy, Fujifilm prompts you to buy their new FinePix S2950 because, according to them, it's worth it. There are many brands that claim their product is the best one ever, but in reality the st...
Bottom line The conclusion is that the Fujifilm FinePix S2950 is a good choice for those of you who want a camera that can take casual photos. For the others we can recommend other devices...
0%