Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FinePix F550EXR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10NC03760A
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20554
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black :
The short editorial description of Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black

Finepix F550EXR, 16.0MP, 1/2", CMOS, 15x, LCD, 7.62 cm (3 ") , 4608x3456, 39MB, USB 2.0, 195g, Black
More>>>
Short summary description Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black:
This short summary of the Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix F550EXR, 16 MP, 4608 x 3456 pixels, CMOS, 75x, Full HD, Black
Long summary description Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black :

Fujifilm FinePix F550EXR. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 75x, Digital zoom: 15x, Focal length range (f-f): 4.4 - 66 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 39 MB. PictBridge. Weight: 195 g. Colour of product: Black

This is an auto-generated long summary of Fujifilm FinePix F550EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-25
Testseek has collected 49 expert reviews for Fujifilm FinePix F550EXR and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
canadianreviewer.com
Updated:
2013-09-25
Fujifilm is hardly mentioned in the conversation involving the best semi-pro point and shoot cameras, but it should be. We hear a lot about the stellar and compact Canon S90/S95, the Nikon P7000, the Panasonic Lumix LX5 and the Olympus XZ-1 as the all-...
90%
pocket-lint.com
Updated:
2013-09-25
The Fujifilm FinePix F550EXR doesn’t do things by halves. A quick browse down its specifications quickly affirms that: It has a 16-megapixel EXR CMOS sensor and wide-angle 24mm lens that extends to 360mm thanks to the 15x optical zoom. Considering its...
Good Big zoom from small body, RAW shooting, EXR mode on main dial, GPS...
Bad No single-point AF adjustment, image quality may be a letdown at full resolution...
Bottom line The Fujifilm FinePix F550EXR crams a lot into a small body: if you’re after a wide-angle, 15x optical zoom lens that can fit in your pocket then the Fuji won’t let you down. Image quality could be improved, but the EXR mode goes some way to the rescue...
90%
photoreview.com.au
Updated:
2013-09-25
Fujifilm's FinePix F550 EXR steps into the competitive 'travellers' zoom' sector of the digicam market, providing a few advantages over its main rivals. For photo enthusiasts, its most critical benefits are P, A, S and M shooting modes plus support for...
88%
Cameras.co.uk
Updated:
2013-09-25
The Fuji Finepix F550EXR offers one of the widest ranges of features you are likely to find on such a small digital camera. The Finepix F550EXR may be only slightly larger than pocket sized, but Fuji have crammed just about every feature they could t...
Bottom line The Fuji Finepix F550EXR gets more or less everything right. There is competition in this group of cameras, but this camera is just about as good as any. Picture quality is up there with the best and you will find the features on offer very hard to be...
86%
amateurphotographer.co.uk
Updated:
2014-04-02
Fujifilms FinePix F550EXR is an advanced travel compact camera that has retained the core features of its predecessor, the FinePix F300EXR, such as a 15x wideangle zoom and 16-million-pixel sensor, but which also offers a number of refinements.These incl...
Bottom line The fujifilm FinePix F550EXR is a well-constructed, feature-packed and fun camera to use. The ability to shoot raw is a plus, but the cameras image quality is on a par with the best in its class rather than being a leader...
80%
stuff.tv
Updated:
2014-04-02
The manual mode lets you tweak the shooting settings to your own preferences. Of course there's an auto mode which uses the F550's robotic brain to work them all out, but experienced shutter nutters who feel they can do better will appreciate having the o...
80%
digitalversus.com
Updated:
2013-09-25
Alongside the F550 EXR, Fuji has also released the HS20 EXR bridge camera. Although both cameras have the same sensor, the HS20 has a lens designed to give a focal length of 24 mm with a 1/2.3" sensor (already seen in the HS10), while the F550 has the...
Good Original modes, such as EXR DR for boosting dynamic range, Goodquality build, good grip, Noise is handled realtively well, espeially in EXR SN mode, Responsiveness (once up and running!), Lens quality at telephoto settings...
Bad Controls and settings can be quite confusing, Lens quality at wideangle settings, Overexposure is a problem, Video mode (image and sound)...
Bottom line Although Fujifilm has changed the fundamental technology used in the FinePix F550 EXR, the camera still has a great deal in common with its predecessor. In fact, it has the same strengths (EXR modes etc.) and the same weaknesses (video mode, confusing...
80%
pcadvisor.co.uk
Updated:
2013-09-25
The 16-megapixel, 15X-optical-zoom Fujifilm FinePix F550 EXR is the latest model in Fujifilm’s higher-end F series, and it’s appropriately packed with features. In addition to manual, semimanual, and automatic shooting modes, the F550 is one of the lat...
Bottom line The 15X-zoom FinePix F550EXR has GPS features and in-camera extras that go beyond the norm, but its image and video quality lags a bit behind competitors...
70%
pcworld.co.nz
Updated:
2013-09-25
The stylish and robust Finepix F550EXR is aimed at serious photographers, with RAW image format support and manual exposure modes.A rear-illuminated EXR CMOS sensor provides 16-megapixel resolution and the FinePix has three special modes for the extend...
60%
techradar.com
Updated:
2013-09-25
With each new update to Fujifilm's F-series, they have added features that promise to push the boundaries of what's normally expected from a compact digital camera. These cameras have been popular with enthusiasts looking for something compact, due to...
Good Excellent image quality at low sensitivities, Superb LCD screen, Manual exposure control, Raw image capture, Automatic geo-tagging via built-in GPS...
Bad Slow start-up time, Mode dial easily knocked off desired setting, Small buttons, Occasionally miss-focuses at maximum zoom...
Bottom line With each new update to Fujifilm's F-series, they have added features that promise to push the boundaries of what's normally expected from a compact digital camera. These cameras have been popular with enthusiasts looking for something compact, due to...
60%
Show all