Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FinePix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F660EXR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F660EXR
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7309
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 23 Apr 2018 22:13:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera :
The short editorial description of Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera

1/2" EXR CMOS, 16.0MP, 7.62 cm (3.0 ") TFT LCD, ISO 12800, SD/SDHC/SDXC, USB 2.0, mini-HDMI
More>>>
Short summary description Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera:
This short summary of the Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm FinePix F660EXR, 16 MP, 4608 x 3456 pixels, CMOS, 15x, Full HD, Black

Long summary description Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera:
This is an auto-generated long summary of Fujifilm FinePix F660EXR Compact camera 16MP 1/2" CMOS 4608 x 3456pixels Black digital camera based on the first three specs of the first five spec groups.

Fujifilm FinePix F660EXR. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 12800. Optical zoom: 15x, Digital zoom: 3.4x, Focal length range (f-f): 4.4 - 66 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 196 g. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03
Testseek has collected 7 expert reviews for Fujifilm FinePix F660EXR and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03
Pocket ultra-zoom cameras are increasing in popularity, and Fujifilm is the latest manufacturer to realise that one size doesn't necessarily fit all. While the F770EXR comes with all the trimmings, such as 20x zoom, raw capture and GPS tagging, the F66...
Bottom line This capable and well-priced camera provides outstanding image quality in low light...
100%
computeractive.co.uk
Updated:
2014-01-03
It's reasonable to assume that a 16-megapixel compact camera is better than an 8-megapixel one, but the truth isn't so simple. The sensors that capture the image are about the size of a little fingernail, so each of those 16 million pixels is truly mic...
0%
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)