Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FinePix Z20fd Digital Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F-FX Z20P-BN1
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9625
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 08 Nov 2017 23:08:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink :
The short editorial description of Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink

F-FX Z20P-BN1, 10 megapixel CCD Sensor, 3x non extending optical zoom lens
More>>>
Short summary description Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink:
This short summary of the Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FinePix Z20fd Digital Camera, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Pink
Long summary description Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink :

Fujifilm FinePix Z20fd Digital Camera. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5.7x, Focal length range (f-f): 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 45 MB. Weight: 111 g. Colour of product: Pink

This is an auto-generated long summary of Fujifilm FinePix Z20fd Digital Camera Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Pink based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 23 expert reviews for Fujifilm FinePix Z20fd Digital Camera and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
photoanswers.co.uk
Updated:
2011-08-14
The Fujifilm Z20fd compact offers 10MP with a wide array of shooting modes and it comes in five different colours to suit your own style. The image quality was impressive and is backed up with a classy modern slim line design...
100%
macworld.co.uk
Updated:
2011-08-14
That Fujifilm’s 10-megapixel contender is available in four garish colours plus a more sober white or black is the least enticing aspect of the Z20fd. In its faavour, it features a spearhead-shaped sliding faceplate that automatically activates the ca...
Good Surprisingly solid build quality given the very affordable price, easy to use, quick to activate...
Bad Softness to images, no true image stabilisation on board, frill free...
80%
Cameras.co.uk
Updated:
2011-08-14
The Fuji Finepix Z20fd is one of the cheapest pocket cameras from a well known brand. It is also very lightweight. The Finepix Z20fd comes in a variety of different colours including black, red and pink. Why Buy the Fuji Finepix Z20FD?The three main re...
75%
pocket-lint.com
Updated:
2011-08-14
If youre looking for a good compact snapper, there are better options out there, even from Fujifilm itself...
Good Colour...
Bad Lens cover, image quality average, video quality poor...
Bottom line If youre looking for a good compact snapper, there are better options out there, even from Fujifilm itself...
60%
digicambuyer.co.uk
Updated:
2011-08-14
The Fujifilm Finepix Z20fd is one of those cameras you just have to pick up and hold. It's sleek bodywork oozes style and sophistication. The camera comes in four day-glow colours plus a more modest black version - offering the fashionista a wide deg...
60%
goodgearguide.com.au
Updated:
2011-11-04
Fujifilm’s stylish Finepix Z20fd offers an exceedingly simple control method designed for amateur camera users. The images it captures will please happy-snappers, but those more interested in image quality might be a little disheartened. The Finepix Z2...
Good Slim, easy to use...
Bad Picture quality not fantastic, slow autofocus...
Bottom line It’s a slim and simple camera, but Fujifilm’s Finepix Z20fd will only suit amateur users who aren’t overly concerned with image sharpness and quality...
55%
pcadvisor.co.uk
Updated:
2011-08-14
That Fujifilms 10Mp contender is available in four bright colours or a more sober white or black is the least enticing aspect of the Fujfilm FinePix Z20fd. In its favour, the Fujfilm FinePix Z20fd features a spearhead-shaped sliding faceplate that...
Bottom line For recording images, no removable media is supplied in the box, though there is an option for using either xD-Picture Card or the more common SD variety, plus a 45MB internal capacity to fall back on. Though colourful, there is a disappointing overal...
0%
Show all