Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm Digital photoframe DP-7P 7" Black digital photo frame

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital photoframe DP-7P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-7P
Category
Picture frames that displays digital photos without the need of a computer or printer.
digital photo frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6225
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Nov 2017 17:52:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm Digital photoframe DP-7P 7" Black digital photo frame :
The short editorial description of Fujifilm Digital photoframe DP-7P 7" Black digital photo frame

DP-7P - Digital photoframe, 17.78 cm (7 ") TFT LCD Display, 128MB, xD-Picture Card / SD Memory Card / Memory Stick, MP3, USB 2.0
More>>>
Short summary description Fujifilm Digital photoframe DP-7P 7" Black digital photo frame:
This short summary of the Fujifilm Digital photoframe DP-7P 7" Black digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm Digital photoframe DP-7P, 17.8 cm (7"), 800 x 600 pixels, LCD, 250 cd/m², 500:1, 140°
Long summary description Fujifilm Digital photoframe DP-7P 7" Black digital photo frame :

Fujifilm Digital photoframe DP-7P. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 600 pixels, Display: LCD. Video formats supported: AVI, Audio formats supported: MP3. Internal memory: 128 MB. Interface: Mini-USB. Power source type: AC, Power consumption (typical): 10 W, AC input voltage: 100 - 240

This is an auto-generated long summary of Fujifilm Digital photoframe DP-7P 7" Black digital photo frame based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.