Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm 250MB 3.5" DOS Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZIP Disk 250MB 3.5" DOS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42539
Category
3.5" removable disk drive from Iomega. Zip disks came in 100MB, 250MB and 750MB varieties, with the latter introduced in 2002 using USB and FireWire interfaces.The drive was bundled with software that could catalog the disks and lock the files for security.
Zip Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10204
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 12 Apr 2019 04:28:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm 250MB 3.5" DOS Zip disk :
The short editorial description of Fujifilm 250MB 3.5" DOS Zip disk

ZIP Disk 250MB 8.89 cm (3.5")
More>>>
Short summary description Fujifilm 250MB 3.5" DOS Zip disk:
This short summary of the Fujifilm 250MB 3.5" DOS Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm ZIP Disk 250MB 3.5" DOS, 97 x 6 x 98.5 mm, 45 g, 10 - 32 °C

Long summary description Fujifilm 250MB 3.5" DOS Zip disk:
This is an auto-generated long summary of Fujifilm 250MB 3.5" DOS Zip disk based on the first three specs of the first five spec groups.

Fujifilm ZIP Disk 250MB 3.5" DOS. Dimensions (WxDxH): 97 x 6 x 98.5 mm, Weight: 45 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details