Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm MO-Media 5.2GB 5.25" 2048 bs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-Media 5.2GB 5.25" 2048 bs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42371
Category
Blank disks that can store a large amount of data and can be removed from the device e.g CDs, DVDs.
High Density Removable Media Blank Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10841
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm MO-Media 5.2GB 5.25" 2048 bs :
The short editorial description of Fujifilm MO-Media 5.2GB 5.25" 2048 bs

5 1/4 cartridge MOD 5.2GB
More>>>
Short summary description Fujifilm MO-Media 5.2GB 5.25" 2048 bs:
This short summary of the Fujifilm MO-Media 5.2GB 5.25" 2048 bs data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm MO-Media 5.2GB 5.25" 2048 bs, 165 g, 153 x 11 x 135 mm, 5.2 GB

Long summary description Fujifilm MO-Media 5.2GB 5.25" 2048 bs:
This is an auto-generated long summary of Fujifilm MO-Media 5.2GB 5.25" 2048 bs based on the first three specs of the first five spec groups.

Fujifilm MO-Media 5.2GB 5.25" 2048 bs. Weight: 165 g, Dimensions (WxDxH): 153 x 11 x 135 mm. Native capacity: 5.2 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details