Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Finepix F70EXR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4003012
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8410
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:17:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver :
The short editorial description of Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver

FinePix F70EXR, 10MP, 1/2" CCD, 6.858 cm (2.7 ") LCD-TFT, 3616 x 2712, 47MB, NTSC/PAL, USB 2.0, 180g, Silver
More>>>
Short summary description Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver:
This short summary of the Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm Finepix F70EXR, 10 MP, 1/2", CCD, 10x, 180 g, Silver
Long summary description Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver :

Fujifilm Finepix F70EXR. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 4x, Focal length range (f-f): 5 - 50 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 47 MB. Weight: 180 g. Colour of product: Silver

This is an auto-generated long summary of Fujifilm Finepix F70EXR Compact camera 10MP 1/2" CCD Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 62 expert reviews for Fujifilm Finepix F70EXR and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14
Verdict: It's rare that a camera rewrites the rule book, and even rarer when it's so well rounded and affordable. For years we've pined for a compact camera that has a big zoom and takes great pictures in low light. We'd just about given up waiting...
100%
macworld.co.uk
Updated:
2011-08-14
Our second cheapest camera looks like any pocket compact – albeit with a stylish, metal build. However, internally there’s a Super CCD ‘EXR’ sensor with innovative pixel layout, which can be used in three ways. The first option is to shoot standard 10...
Good A host of innovative features not found outside the Fujifilm range, class-leading results in low light at highest ISO settings, attractive metal build and finish, fast and responsive, easy to use, great value...
Bad No HD video, which would have made this cute compact a world beater...
100%
digicambuyer.co.uk
Updated:
2011-08-14
Wide-angle lens and new sensor combined Straight from the outset, this camera looks different to other models in its class and price range. It has a sleek, professional gloss finish that makes you proud to hold it in your hands while out and about. Wh...
Bottom line This is a fantastic little camera for both day-to-day shooting, as well as more creative endeavours. Punches well above its weight in terms of low-light performance...
100%
uk.askmen.com
Updated:
2014-05-15
Whether or not its claim to be the world's smallest 10x zoom digital camera is true, physically the F70EXR is definitely something to behold. At 22.7mm thick, it's still quite pocket-friendly and perfect for carrying around, despite the plethora of advanc...
93%
trustedreviews.com
Updated:
2011-08-14
Without a doubt the most popular new format for digital cameras over the past couple of years has been the long-zoom compact camera, and especially those with wide-angle lenses. Ricoh started the trend, as it has with many others, back in 2005 with the la...
Good Fast and accurate autofocus, Versatile, Superb pictures...
Bad Expensive, Slight barrel distortion, Lacks custom menu option...
90%
pcadvisor.co.uk
Updated:
2011-08-14
Product Code: NC01700A The Fujifilm FinePix F70EXR is a relatively inexpensive and unusually stylish take on the bog-standard pocket compact. The Fujifilm FinePix F70EXR is a 10Mp model with a 10x optical zoom and, internally, it packs a Super CCD E...
Bottom line With a host of innovative features not found outside the Fujifilm range, the Fujifilm FinePix F70EXR boasts class-leading results in low light at high ISO settings. It enjoys a firm and attractive build, is fast and responsive, and easy to use. This m...
90%
pocket-lint.com
Updated:
2011-08-14
Joining Fujifilm’s current F200EXR and S200EXR models comes an attractive, largely metal build, pocket compact incorporating the same innovative "switchable" Super CCD EXR sensor and, for the first time in the series, marrying it to a 10x optical zoom...
Good Sturdy construction, intuitive operation, broader focal range than usually found within a pocket snapshot allows for a wider variety of creative choices...
Bad No HD video nor HDMI port, just standard definition video...
Bottom line Built to last pocket compact with a broader range of creative opportunities than usually found at this price pointKey specs10 megapixels, Li-ion battery, SD, SDHC...
90%
Cameras.co.uk
Updated:
2011-08-14
The Fuji Finepix F70EXR is a 10 megapixel digital camera with a 10x wide angle lens. Fuji has included a number of innovations that help the camera to produce some really excellent shots. These become available when placing the camera in EXR mode. The...
85%
digitalversus.com
Updated:
2011-08-14
The Finepix F70EXR marks Fujifilm's arrival in the world of compact cameras with long zooms. With a 10x wide-angle zoom, it's a natural competitor for the Canon SX200 IS, the Samsung WB500, and the expensive--but excellent--Panasonic TZ7. What's its...
Good Electronic noise well handled up to 1600 ISO in EXR SN mode, Fast autofocus in most situations, Decent 27270 mm zoom, EXR DR mode works well to increase the dynamic range, Accurate colours...
Bad Lens doesn't admit much light, especially in telephoto mode, Limited battery life (under 250 photos), No HD video, Difficult to use, Still no automatic rotation of photos(!)...
80%
digitalartsonline.co.uk
Updated:
2011-08-14
Our second-cheapest camera looks like a normal compact – albeit with a stylish, metal build. However, inside there’s a Super CCD ‘EXR’ sensor with innovative pixel layout, which works in three ways.
80%
photoanswers.co.uk
Updated:
2011-08-14
Since its release, Fujifilm EXR sensor technology has scooped many awards, including our Gear Of The Year innovation award. This latest incarnation – the Fujifilm F70EXR – has a superb wide-angle 10X optical zoom...
Bottom line The F70EXR’s remarkable specification led me to start this test with high expectations, so I’m very disappointed to say that the image quality let it down. Don’t get me wrong – this is a very neat compact, that for £200 takes a nice picture. What it do...
60%
digicamreview.co.uk
Updated:
2011-08-14
Announced on the 22nd of July 2009, the Fujifilm FinePix F70EXR is Fuji's latest advanced compact camera and features a new 10 megapixel Super CCD EXR sensor, a wide angle 10x optical zoom lens, a 2.7" screen, wide dynamic range, and a VGA video mode...
Good Good image quality Wide angle 10x optical zoom lens Rapid focus in low light Large high quality 2.7 inch screen. Fairly low noise in 10mp mode (but not as good as the F100) 5 megapixel EXR modes very good for dynamic range and lower noise Low noise com...
Bad EXR HR mode is basically the same as the normal 10mp mode, why does it need an additional setting / mode? Some strange image artefacts around text - most likely due to the new sensor Flash photos tend to bump up the ISO to ISO800 unnecessarily (as doe...
Bottom line The Fujifilm FinePix F70EXR was a little unexpected, so soon after the F200EXR, it's thinner, yet has an impressive 10x optical zoom lens! As a compact camera it's impressive that so much can be packed into a camera the same size as most other cam...
0%
goodgearguide.com.au
Updated:
2011-11-04
The Fujifilm FinePix F70EXR is about as compact as cameras get, yet it somehow serves up a 10X-optical-zoom lens (spanning from 27mm to 270mm), dual image stabilisation, and a 10-megapixel sensor. It generally emphasises pocketability rather than advanced features, but despite the F70EXR's diminutive size, it manages to showcase a surprising number of advanced exposure controls.What makes this camera much more than your average pocket megazoom is the fact that Fujifilm built this camera arou...
Good Handy Pro Focus and Natural & Flash modes, same EXR sensor and modes as higher-end cameras...
Bad Only two f-stops in aperture settings, Body design is hard to hold...
Bottom line The Fujifilm F70EXR is a surprisingly powerful pocket megazoom camera that makes challenging photo situations easier for casual shooters...
0%
stuff.co.nz
Updated:
2011-11-04
This 10-megapixel camera has a 27-270mm (film equivalent) lens and is billed as the "worlds smallest 10X zoom digital camera". Image stabilisation is by sensor shift. This is the second Fujifilm EXR camera that tackles three of the problems plaguing c...
Bottom line We tested the camera in the mode most users will choose (if they bother to choose any), Auto EXR. We wandered around town taking tourist-type snaps. The 27mm wide angle is a boon and the pictures were consistently good. At $630, this is the compact c...
0%
smh.com.au
Updated:
2011-11-04
This 10-megapixel camera has a 27–270mm (film equivalent) lens and is billed as the "worlds smallest 10X zoom digital camera". Image stabilisation is by sensor shift. This is the second Fujifilm EXR camera that tackles three of the problems plagu...
Good We loved the F200EXR (12 megapixel, shorter zoom, better lens and $50 dearer) and we like the new version. When the camera combines multiple shots, the effective pixel count is reduced, which is no bad thing. And in perfect lighting conditions, the fu...
Bad As with the F200EXR, the LCD screen is abysmal — useless in bright light and pictures that look dull and underexposed on the LCD are perfect on the monitor. And there is no printed user manual, which for such a complex camera is inexcusable...
Bottom line We tested the camera in the mode most users will choose (if they bother to choose any), Auto EXR. We wandered around town taking tourist-type snaps. The 27mm wide angle is a boon and the pictures were consistently good. At $500, this is the compact ca...
0%
photoreview.com.au
Updated:
2011-11-04
0%
Show all