Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FINEPIX J10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
359930638
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4467
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver :
The short editorial description of Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver

FinePix J10 8.2mp, 1/2.5", CCD, 2.5", LCD-TFT, 3264x2448, 30fps, USB 2.0, NTSC/PAL, 110g, Silver
More>>>
Short summary description Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm FINEPIX J10, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Fujifilm FINEPIX J10. Camera type: Compact camera, Megapixel: 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5.1x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 8 MB. Weight: 110 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Uk has collected 10 expert reviews for Fujifilm FINEPIX J10 1/2.5" Compact camera 8.2 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Nl heeft 10 proffesionele recensies verzameld voor Fujifilm FINEPIX J10 1/2.5" Compactcamera 8,2 MP CCD 3264 x 2448 Pixels Zilver. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Fr a recueilli 10 avis d’experts pour Fujifilm FINEPIX J10 1/2.5" Appareil-photo compact 8,2 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels Argent et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
De hat 10 Expertenmeinungen über Fujifilm FINEPIX J10 1/2.5 Zoll Kompaktkamera 8,2 MP CCD 3264 x 2448 Pixel Silber eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Testseek ha raccolto 10 recensioni da parte di esperti per Fujifilm FINEPIX J10 1/2.5" Fotocamera compatta 8,2 MP CCD 3264 x 2448 Pixel Argento e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Es ha coleccionado 10 opiniones de expertos para Fujifilm FINEPIX J10 1/2.5" Cámara compacta 8,2 MP CCD 3264 x 2448 Pixeles Plata y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Dk har samlet 10 ekspertanmeldelser for Fujifilm FINEPIX J10 1/2.5" Kompakt kamera 8,2 MP CCD 3264 x 2448 pixel Sølv og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:18:23
Se har samlat in 10 experttester för Fujifilm FINEPIX J10 1/2.5" Kompaktkamera 8,2 MP CCD 3264 x 2448 pixlar Silver och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 09:18:22
This is really a question of budget and how much you get for your money. The screen is a serious shortcoming and would compel us to look elsewhere...
Good Price...
Bad Screen is poor, no output socket cover, no memory card provided, colour problems at distance...
Bottom line This is really a question of budget and how much you get for your money. The screen is a serious shortcoming and would compel us to look elsewhere...
50%
Cameras.co.uk
Updated:
2011-09-26 09:18:23
The Fuji Finepix J10 is a very simple, 8 megapixel digital camera. It has a standard 3x optical zoom lens and will slide easily into a pocket. Why Buy the Fuji Finepix J10?This is the cheapest pocket sized camera on the market that Im aware of. There...
76%
goodgearguide.com.au
Updated:
2011-11-04 14:37:00
It doesnt do anything fancy and its pictures arent perfect, but the FujiFilm FinePix J10 is a decent entry-level point-and-shoot. Its shots are fine for standard 4in x 6in prints and its basic feature set wont bother novice photographers.
Good Relatively low chromatic aberration, pictures sharp enough for good 4in x 6in prints, fast shot-to-shot time, basic image stabilisation...
Bad Some over-sharpening issues, exposure a little off, loss of detail at higher ISOs, minimal features, sluggish start-up time The Final Word It doesnt do anything fancy and its pictures arent perfect, but the FujiFilm FinePix J10 is a decent entry-leve...
Bottom line It doesnt do anything fancy and its pictures arent perfect, but the FujiFilm FinePix J10 is a decent entry-level point-and-shoot. Its shots are fine for standard 4in x 6in prints and its basic feature set wont bother novice photographers.
65%
01net.com
Updated:
2011-09-26 09:18:23
Simplicité et dépouillement: tel est le credo du Finepix J10, un compact dentrée de gamme du constructeur nippon Fujifilm. Avec sa façade daluminium brossé toute simple, sa coque parfaitement symétrique et ses fonctions limitées, le J10 se destine à...
Good Prix, Simplicité...
Bad Pas de grandangle...
Bottom line Simplicité et dépouillement: tel est le credo du Finepix J10, un compact dentrée de gamme du constructeur nippon Fujifilm. Avec sa façade daluminium brossé toute simple, sa coque parfaitement symétrique et ses fonctions limitées, le J10 se destine à...
0%
ephotozine.com
Updated:
2011-09-26 09:18:22
The Fujifilm FinePix J10 is a happy snapper compact with limited creative control if you fancy taking over from time to time.Fujifilm FinePix J10: SpecificationZoom: 3x opticalResolution: 8.2MpSensor size: 1/2.5in Sensor type: CCDFile type: JPEGSensiti...
Good Small and tidy design, Easy to use menus, Creative control for expanding your photographic knowledge...
Bad Slow response to action requests, Terrible noise result, Sends camera out of focus at high ISO, Exposed USB port...
Bottom line Im a little disappointed in some of the more basic functions of the camera such as the operating speed and the focus problem at high ISO.Its also worth noting that this is the first camera Ive reviewed that I had to load the drivers because the comp...
70%
digitalcamerareview.com
Updated:
2011-09-26 09:18:22
The is an affordable digital camera that will fit easily into almost any pocket. It will not overwhelm a beginner, yet it still includes many key features and an intuitive menu system. (view large image) With its combination of features, usability...
Good Cost, Size, Simplicity of operation, Respectable 3X optical zoom, SD, SDHC, and xD memory cards usable...
Bad Noisy images, particularly when digital zoom is used, Barrel distortion in wideangle images, Flash results inconsistent, Fujifilm FinePix J10...
Bottom line I kind of like the Fujifilm FinePix J10. It is not going to compete with a DSLR with interchangeable lenses, nor with a high-end compact like the Canon G9, but it isn't trying to, either. It breaks new ground, with a combination of features, size, wei...
0%
trustedreviews.com
Updated:
2011-09-26 09:18:22
Fujifilm is one of the most prolific manufacturers of digital cameras, with a range of over 30 products including the S5 Pro professional DSLR, super-zooms such as the S8100fd and S100FS, premium compacts like the F100fd and Z5fd, down to the A-series low...
60%
computershopper.com
Updated:
2011-09-26 09:18:22
The Fuji FinePix J10 is an entry-level point-and-shoot camera that offers capable performance, a compact body, and a very affordable price. At $150, its a camera that photographers can carry in their pockets without worrying much about potent...
Good Affordable; compact; better-than-expected picture-stabilization mode...
Bad Occasionally sluggish interface; soft images, especially at higher sensitivities...
Bottom line Its images wont win any awards for fidelity, but the low price makes the FinePix J10 a good companion when a pricey camera is overkill...
74%
pcmag.com
Updated:
2011-09-26 09:18:23
Theres no shortage of cheap, easy-to-use shooters out there, but the real trick is to find one that takes good pictures without sacrificing key features. The 8-megapixel Canon PowerShot A590 IS holds the crown for the best entry-level camera weve s...
Good Ultracompact. Inexpensive. Easy-to-use menu system. Effective image stabilization.
Bad Noise even at the lowest ISO setting. Worse-than-average barrel distortion on wide-angle shots. Overexposed flash shots.
Bottom line The Fuji FinePix J10 is an inexpensive and basic camera thats best for beginners...
70%
smartson.se
Updated:
2011-09-26 09:18:22
En kamera för den som tidigare tyckte att de enklare Instamatic-kamerorna var fullt tillräckliga för deras behov. Acceptabel bildkvalitet och enkel att använda.
0%