Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z33WP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
351020873
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6799
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Z33WP 10MP, 1/2.3", CCD, 2.7", LCD-TFT, 3648 x 2736, 30fps, USB 2.0, NTSC/PAL, 110g, Black
More>>>
Short summary description Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This short summary of the Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm Z33WP, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Fujifilm Z33WP. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5.7x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. Weight: 110 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Uk has collected 44 expert reviews for Fujifilm Z33WP 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Nl heeft 44 proffesionele recensies verzameld voor Fujifilm Z33WP 1/2.3" Compactcamera 10 MP CCD 3648 x 2736 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Fr a recueilli 44 avis d’experts pour Fujifilm Z33WP 1/2.3" Appareil-photo compact 10 MP CCD (dispositif à transfert de charge) 3648 x 2736 pixels Noir et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
De hat 44 Expertenmeinungen über Fujifilm Z33WP 1/2.3 Zoll Kompaktkamera 10 MP CCD 3648 x 2736 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Testseek ha raccolto 44 recensioni da parte di esperti per Fujifilm Z33WP 1/2.3" Fotocamera compatta 10 MP CCD 3648 x 2736 Pixel Nero e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Es ha coleccionado 44 opiniones de expertos para Fujifilm Z33WP 1/2.3" Cámara compacta 10 MP CCD 3648 x 2736 Pixeles Negro y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Dk har samlet 44 ekspertanmeldelser for Fujifilm Z33WP 1/2.3" Kompakt kamera 10 MP CCD 3648 x 2736 pixel Sort og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:19:37
Se har samlat in 44 experttester för Fujifilm Z33WP 1/2.3" Kompaktkamera 10 MP CCD 3648 x 2736 pixlar Svart och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-08-14 07:19:34
We’ve just published our review of the new Fujifilm FinePix Z33WP – an ultra compact waterproof camera with a 10 megapixel sensor, 3x optical zoom lens and 2.7″ screen, the camera is available in numerous colours: black, blue, gold...
Good Excellent price, Waterproof to 3 metres, Good image quality (when the right conditions are found), Good 2.7″ screen, Compact and stylish design...
Bad No focus assist lamp, Battery can be put in the wrong way round, Vignetting / Purple fringing, Scratches easily...
Bottom line We’ve just published our review of the new Fujifilm FinePix Z33WP – an ultra compact waterproof camera with a 10 megapixel sensor, 3x optical zoom lens and 2.7″ screen, the camera is available in numerous colours: black, blue, gold...
80%
v3.co.uk
Updated:
2011-08-14 07:19:35
MORE: To see the Fujifilm Finepix Z33WP in action, watch our video review by clicking here Not long ago we looked at a housing that allowed users to carry their Fujifilm cameras underwater. It was expensive and bulky, though, and while cheaper waterpro...
60%
computeractive.co.uk
Updated:
2011-08-14 07:19:35
MORE: To see the Fujifilm Finepix Z33WP in action, watch our video review by clicking here Not long ago we looked at a housing that allowed users to carry their Fujifilm cameras underwater. It was expensive and bulky, though, and while cheaper waterpro...
Bottom line A decent snapper if you’re in good light conditions, and the waterproofing means it’s versatile...
60%
Cameras.co.uk
Updated:
2011-08-14 07:19:35
The Fuji Finepix Z33WP is a waterproof digital camera. It can keep water out to depths of 3m. It has 10 megapixels and a 3x optical zoom lens. Aside from its waterproof properties the Finepix Z33WP is a fairly typical, cheaper, point and shoot camera...
77%
pocket-lint.com
Updated:
2011-08-14 07:19:35
Traditionally "waterproof" and "pocketable" havent really sat well together, with the sealing process often adding bulk to compact cameras. This isnt the case with the Fujifilm Finepix Z33WP, which offers weatherproofing whilst maintaining small dime...
Good Waterproofing, compact, easy to use...
Bad Overall image quality, ISO noise, lens flare...
Bottom line Compact and waterproof, the Z33WP will appeal to many, but is let down by overall image quality...
60%
itreviews.com
Updated:
2011-08-14 07:19:35
Ideally targeted at the youth crowd who love to party, scuba dive and join the adventure trail, this impressively cheap underwater camera is chic and easy to use but does have disappointing zoom and playback operations. Fujifilm - FinePix Z33WP price...
0%
Photoradar.com
Updated:
2011-08-14 07:19:35
The FinePix Z33WP is fun, fashionable and inexpensive.Its depth rating (limited to 2 hours) is just 3m, though, and it's neither shockproof nor freezeproof. But it is ideal as a 'beach' camera for family holidays.There's no conventional navipad; instea...
Bottom line The FinePix Z33WP is fun, fashionable and inexpensive.Its depth rating (limited to 2 hours) is just 3m, though, and it's neither shockproof nor freezeproof. But it is ideal as a 'beach' camera for family holidays.There's no conventional navipad; instea...
60%
expertreviews.co.uk
Updated:
2011-08-14 07:19:36
Verdict: Inside its just a basic compact camera, but its cheaper than other waterproof cameras, and good enough for casual photography. The FinePix Z33 WP is Fujifilms first underwater camera. A year ago, there were only a couple of manufacturers...
60%
techradar.com
Updated:
2011-08-14 07:19:36
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The FinePix Z33WP is fun, fashionable and inexpensive. Its depth rating (limited to 2 hours) is just 3m, though, and its neither shockproof nor freezeproof. But it is ideal as a beach...
Good Waterproof to 3m, Great value, Stylish...
Bad Not shockproof or freezeproof, Waterproof for 2 hours only, Slow operation...
70%
trustedreviews.com
Updated:
2011-08-14 07:19:36
The Fuji falls down a bit on image quality. Surprisingly for a Fujifilm camera colour reproduction is a little under-saturated and the lens is a little soft, although it's not bad for the price...
70%
digitalversus.com
Updated:
2011-08-14 07:19:36
Olympus was one of the first manufacturers to move into producing shock resistant and waterproof cameras, but theyre no longer the only players in the field. FujiFilm has recently released a new line of underwater cameras, including this FInePix Z33...
Good Good results at low speeds, Accurate colours, Waterproof up to 3 metres below the surface, Sharp design...
Bad No wideangle lens, No image stabilization, Video is only 640 x 480 and without zoom, Slow...
60%
practicalphotography.com
Updated:
2011-08-14 07:19:37
The Fujifilm FinePix Z33WP is a very compact model and comfortably fits in your hand (or pocket!) with ease. The design of the Fujifilm FinePix Z33WP is fresh with a smooth contoured finish and, as well as the green finish, is available in gold, pink...
80%
testnumerique.fr
Updated:
2011-08-14 07:19:35
Comme d'autres constructeurs, Fujifilm se lance dans le compact étanche, apte à vous accompagner dans toutes vos aventures. Y compris sous l'eau jusqu'à trois mètres de profondeur, ce qui englobe donc tout ce qu'un amateur peut faire dans l'eau sans éq...
Good Étanche, Bonnes performances globales, Taille et prix réduits...
Bad Aucune protection de l'optique, Trop de pixels...
75%
Lesnumeriques.com
Updated:
2011-08-14 07:19:36
Fujifilm et Olympus étaient les seuls constructeurs à utiliser des cartes xD dans toutes leurs gammes d'appareils photo numériques. Fujifilm sort désormais de ce lot. Le FinePix Z33 WP n'accepte que des cartes SD / SDHC. Un bon...
Good Bon rendu des images à faible sensibilité, Bon rendu colorimétrique, Etanche jusqu'à 3 mètres de profondeur, Design réussi...
Bad Pas grandangle, Pas de stabilisation, Vidéo 640 x 480 et pas de zoom optique pendant l'enregistrement, Appareil lent...
Bottom line Avec sa bonne bouille, on craquerait facilement pour le Z33 WP. Étanche jusqu'à 3 m, le compact de Fujifilm souffre toutefois de l'absence de grand-angle et de stabilisation optique. Les images délivrées sont agréables, ma...
60%
01net.com
Updated:
2011-08-14 07:19:37
Les appareils photo étanches ont ceci en commun qu'ils sont chers. Seulement voilà, tout le monde n'a pas besoin d'un appareil photo qui résiste à une plongée de 10 m (D10 de Canon) ou offre un look de tank soviétique (FT1 de Panasonic): non, le com...
Good Résistant à limmersion, Prix...
Bad Pas de stabilisation mécanique/optique...
Bottom line Décidément, tout le monde se met à leau: après Olympus, Pentax, Panasonic et récemment Canon, Fujifilm nous sort son appareil résistant à limmersion. Mais loin de jouer laspect tank comme Olympus, le côté coffre-fort de Panasonic ou sous-marin renfo...
60%
magnus.de
Updated:
2011-08-14 07:19:35
Beinahe zeitgleich mit Panasonic steigt auch Fuji in das Geschäft mit wasserfesten Kameras ein. Allerdings setzt Fuji andere Schwerpunkte: Die Z33WP kos­tet mit 160 Euro nur wenig mehr als die Hyundai und fällt durch ein schickes, besonders leichtes un...
Bottom line Die Fuji Z33WP zählt zu den kleinsten, leichtesten und günstigs­ten wasserfesten Kameras am Markt. Wegen der unterdurchschnittlichen Bildqualität vergeben wir keinen Kauftipp...
0%
netzwelt.de
Updated:
2011-08-14 07:19:36
Die Finepix Z33WP steht in fünf bunten Farben zur Auswahl und zeichnet sich durch eine maximale Tauchtiefe von drei Metern aus. Zum Erkunden von Korallenriffen im Südseeurlaub mit dem Schnorchel oder zum Besuch des Badesees um die Ecke reicht dies v...
Bottom line Die Finepix Z33WP kann nicht überzeugen. Sie ist zwar wasserdicht, aber das allein reicht nicht aus. Bedienung und Bildqualität müssen auch brauchbar sein, was sie bei der Kamera von Fujifilm nicht sind. Da es sich um den Outdoor-Erstling d...
0%
computerbild.de
Updated:
2011-08-14 07:19:36
Wer nicht nur Urlaubsbilder von Sehenswürdigkeiten oder dem Hotel-Pool machen möchte, für den ist eine Outdoor-Kamera eine gute Alternative. So können Sie Bilder auch unter Wasser oder beim Klettern aufnehmen, ohne Angst um die Kamera haben zu müssen...
0%
focus.de
Updated:
2011-08-14 07:19:36
Fujifilm Das pinke Modell sollte man nicht zum Unterwasserspaziergang mitnehmen – die Farbe könnte die Fische verschrecken ... Es gibt zwei Möglichkeiten, mit einer Digitalkamera ins Wasser zu gehen: Zum einen kann man sich ein Unterwassergehäuse f...
Bottom line UNTERWASSERDESIGNAuch wasserdichte Digitalkameras dürfen klein und hübsch sein – das zeigt Fujifilm mit der Z33WP. Mit ihrer Farbvielfalt und den Einsteigermodi hat die Kamera eher Gelegenheitsfotografen im Blick, die mit den relativ klein...
0%
betabuzz.de
Updated:
2011-08-21 11:02:55
Mit ihren fünf knalligen Gehäusefarben spricht die Fujifilm Finepix Z33WP die Individualisten unter den Digitalkamera-Einsteigern an. Das Gerät verarbeitet Standbilder mit bis zu zehn Megapixeln sowie unter Einsatz eines dreifachen optischen Zooms. Im...
Good niedriger Anschaffungspreis, Unterwassertauglichkeit, viele Einstellungsmöglichkeiten...
Bad sehr langsame Betriebsgeschwindigkeit, ungewohntes Bedienkonzept, unterdurchschnittliche Bildqualität...
Bottom line Die Fujifilm Finepix Z33WP ist eine Freizeit-Digitalkamera für den niedrigen Qualitätsanspruch. Nicht zuletzt wegen der bunten Gehäusevariationen eignet sich die Z33WP vor allem als Geschenk für Kinder. Der niedrige Preis ist dabei äußerst verlockend:...
64%
tecnozoom.it
Updated:
2011-10-21 11:36:09
Indubbiamente, l’elemento più evidente della è l’aspetto esterno, essendo disponibile in quattro colorazioni alla moda, verde, blu, nero e rosa, in grado di attirare l’attenzione degli utenti più giovani. Oltre ad avere un corpo impermeabile, la fotoc...
Good Impermeabile; Design; Sensore; Stabilizzatore; Scene Recognition...
Bad ZOOM OTTICO; No filmati in HD...
Bottom line La Fujifilm FinePix Z33WP è una fotocamera digitale compatta che si distingue, in particolar modo, per il corpo coloratissimo, in grado di attirare subito l’attenzione, e per il fatto di essere impermeabile e resistente alla polvere, quindi adatta all...
70%
digitalcameraroundup.com
Updated:
2011-08-14 07:19:34
With seemingly everyone branching out into the waterproof space, Fujifilm did not want to be left behind and introduced the FinePix Z33WP in February of 2009. It's a part of Fuji's popular Z-Series geared towards young (and young at heart) consumers wh...
Good Waterproof to 10 feet, dustproof, Bright 2.7inch LCD, Very small and light, Funky colors and styling, Inexpensive for a waterproof camera, Onetouch movies...
Bad Basic 3X optical zoom that starts at 35mm, Only one underwater mode and no underwater white balance, Not freezeor shockproof, 10foot depth limit precludes most scuba...
0%
digitalcamerainfo.com
Updated:
2011-08-14 07:19:35
The Optio W80 is a well priced, tough camera that can take a beating but still keep working. However, the images it takes are merely average...
Bottom line The FinePix Z33WP is not a great camera. It took images with merely acceptable color and detail and rather poor looking movies. But it is a cheap camera, costing about $140. And the waterproofing makes it a great camera for taking to the beach: it'l...
58%
pcmag.com
Updated:
2011-08-14 07:19:35
With waterproof point-and-shoot cameras typically commanding prices upward of $300, the 10-megapixel, $179.95 (list) FujiFilm FinePix Z33WP seems like a steal. But with that reasonable price you get some major issues. First, the camera lacks optical...
Good Inexpensive. Waterproof to 10 feet.
Bad Soft images. Lacks optical image stabilization. LCD is difficult to see in sunny conditions. User interface feels dated.
Bottom line The Fujifilm FinePix Z33WP may be the least-expensive underwater camera you can find, but with poor image quality and a lackluster interface, you get what you pay for...
40%
digitalcamerareview.com
Updated:
2011-08-14 07:19:35
One look at the and it's obvious that this camera is having more fun than you are. Fujifilm calls it the world's smallest waterproof camera, and they mean it. The Z33WP wraps up a 10.0 megapixel sensor, 3x optical zoom and a 2.7 inch LCD in a tiny w...
Good Small form factor, Nice overall image quality, Dust and water sealed...
Bad Noise at ISO 400 and above, Some chromatic aberration, Some lens flaws...
Bottom line There's no doubt about it, this camera takes fun seriously. It's ready for a pool party and it wants to steal the limelight when it arrives. However, some of the problems I ran into while shooting with the FinePix Z33WP should be taken into account.BUY...
0%
dpreview.com
Updated:
2011-08-14 07:19:35
The Z33's big pluses are its compact size (being the smallest camera in the group) and its low price, both of which will attract many potential buyers to take a good look. But with image quality that is among the worst in this group...
0%
absolutegadget.com
Updated:
2011-08-14 07:19:36
Specifications Number of effective pixels 10 million pixels CCD sensor 1/2.3-inch CCD Storage media Internal memory (approx. 50MB) / SD / SDHC File format Still image : JPEG (Exif Ver.2.2 ) Movie : AVI (Motion JPEG ) (Design rule for Camera File syste...
0%
brighthub.com
Updated:
2011-08-14 07:19:36
The Fujifilm FinePix Z33WP waterproof digital camera is a good value for a basic, small outdoor camera for snorkeling or playing on the beach. Learn more about what this digital camera has to offer by reading this review. OverviewRating The Fujifilm...
100%
dpinterface.com
Updated:
2011-08-14 07:19:36
The FinePix Z33 is a waterproof (and dustproof) 10 megapixel compact camera from Fujifilm. The FinePix Z33 costs a good $100 to $150 less than its ‘true’ rugged competitors but obviously isn’t freeze or shockproof like those cameras. Its closest nemes...
Bottom line The FinePix Z33 is a waterproof (and dustproof) 10 megapixel compact camera from Fujifilm. The FinePix Z33 costs a good $100 to $150 less than its ‘true’ rugged competitors but obviously isn’t freeze or shockproof like those cameras. Its...
0%
photoxels.com
Updated:
2011-08-14 07:19:36
Besides AUTO and Scene Modes, you can also leave it to the Scene Recognition (SR) mode to analyze the scene and automatically select the appropriate scene mode. The Z33WP gives its best results in the bright outdoors. The buttons are on the small side...
0%
imaging-resource.com
Updated:
2014-03-20 01:33:25
The Fujifilm Z33WP and Olympus 550WP are in almost a dead heat for the title of least-expensive underwater-rated digital camera, but each has its own particular set of strengths and weaknesses. As youd expect, there are some significant tradeoffs in o...
Good Particularly compact, appealing design, wears well on a lanyard around your neck, Waterproof to ten feet (three meters), Very little geometric distortion, across the zoom range, Fast shutter response, particularly at wide angle and when prefocused, Rea...
Bad Images are very soft in the corners, at both wide and tele, softness extends far into the frame, Lots of chromatic aberration in the corners, extending far into the frame, Distortions and color aberration limit print size to 11x14 inches max, 8x10s loo...
Bottom line The Fujifilm Z33WP and Olympus 550WP are in almost a dead heat for the title of least-expensive underwater-rated digital camera, but each has its own particular set of strengths and weaknesses. As youd expect, there are some significant tradeoffs in o...
0%
digital-photography-school.com
Updated:
2014-03-20 01:33:25
Another camera from Fujifilm announced today is the ‘life proof’ Fujifilm FinePix Z33WP.The Fujifilm FinePix Z33WP is a a sleek looking camera that comes with a 3x optical zoom, 10 megapixel image sensor and 2.7 inch LCD. It is designed for use in wat...
0%
smartson.se
Updated:
2011-08-14 07:19:35
Om du letar efter en kul, enkel och billig strandkamera för familjens semester har du hittat rätt med Fujifilm Finepix Z33WP. Men är du lite mer kräsen vad gäller bildkvalitet bör du fortsätta leta.
0%
smartson.se
Updated:
2011-08-14 07:19:36
Vi har testat fem kameror som varken räds spöregn eller ett dopp i bäcken. Bäst i test blir Panasonic Lumix DMC-FT1.
68%
prylportalen.se
Updated:
2011-08-14 07:19:36
Den ska klara bad ner till tre meter under ytan, men under testet läckte kameran in fukt och slutade att fungera. Vi kunde inte rädda några av bilderna.
0%
Lydogbilde.no
Updated:
2011-08-14 07:19:35
Med tanke på det fargesprakende utseendet og den lave prisen, kan man se for seg at dette kameraet er tiltenkt en yngre målgruppe. Men da er det nesten underlig at kameraet ikke er støtsikkert i tillegg...
50%
Akam.no
Updated:
2011-08-14 07:19:35
Dette er sannsynligvis markedets minste vanntette kompaktkamera. Det veier bare 128 gram, alt inkludert, og glir lett ned i en lomme. Og siden kameraer fra Fujifilm pleier å levere god bildekvalitet, ser dette i utgangspunktet meget interessa...
Bottom line Det finnes kun et par argumenter for kjøp av dette kameraet – kombinasjonen av lav vekt og brukbar vanntetthet (hvis man ikke trenger begge deler, bør man se på andre kameraer), samt lav pris. Kanskje kunne vi også ha tatt med ut...
0%