Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm WP-FXF80 underwater camera housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-FXF80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16024702
Category
Protective covering/shell and stands/supports for cameras which are used underwater.
Underwater Camera Housings
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7176
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm WP-FXF80 underwater camera housing :
The short editorial description of Fujifilm WP-FXF80 underwater camera housing

Waterproof Case for FinePix F80EXR
More>>>
Short summary description Fujifilm WP-FXF80 underwater camera housing:
This short summary of the Fujifilm WP-FXF80 underwater camera housing data-sheet is auto-generated and uses the product title and the first six key specs.

Fujifilm WP-FXF80, 40 m, Polycarbonate, FinePix F80EXR, 415 g, 137 x 98 x 103 mm

Long summary description Fujifilm WP-FXF80 underwater camera housing:
This is an auto-generated long summary of Fujifilm WP-FXF80 underwater camera housing based on the first three specs of the first five spec groups.

Fujifilm WP-FXF80. Waterproof up to: 40 m, Material: Polycarbonate, Compatibility: FinePix F80EXR. Weight: 415 g, Dimensions (WxDxH): 137 x 98 x 103 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array