location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP 1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPF9000100
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 900 W
  • - 6 AC outlet(s)
  • - Black, Blue
Warranty: 2 years
Long product name FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s) :
The long product name of FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP 1500 - 1500VA, 900W, 10ms
More>>>
FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s):
The official description of FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1500VA / 900W, line-interactive technology for PC/server use, simulated sine wave, excellent microprocessor control guarantees high reliability, boost and buck AVR for voltage stabilization, auto-restart while AC is recovering, off-mode charging, cold start function, 110 or 230VAC input, output: 3x IEC, LCD display, USB+RS-232 ports for communication with PC, RJ-45 network/phone protection, standard battery: 2x 12V/9Ah, accessories: management software on CD + power cord + USB cable + RS-232 cable + user manual; retail color box; UPS dimensions: 397 x 146 x 205 mm.

Short summary description FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s):
This short summary of the FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

FSP EP 1500, 1.5 kVA, 900 W, 110 V, 240 V, 50/60 Hz, 10 ms

Long summary description FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s):
This is an auto-generated long summary of FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

FSP EP 1500. Output power capacity: 1.5 kVA, Output power: 900 W, Input operation voltage (min): 110 V. AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 40 min, Typical backup time at half load: 25 min, Battery recharge time: 6 h. Product colour: Black, Blue. Width: 146 mm, Depth: 397 mm, Height: 205 mm

Features
Output power capacity *
1.5 kVA
Output power *
900 W
Input operation voltage (min) *
110 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Response time
10 ms
Noise level
40 dB
Surge protection features
A/V
Power protection features
Overcharge, Overload
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Ports & interfaces
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Battery
Typical backup time at full load
40 min
Battery
Typical backup time at half load
25 min
Battery recharge time
6 h
Design
Product colour *
Black, Blue
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
146 mm
Depth
397 mm
Height
205 mm
Weight
11.1 kg
Other features
Battery type
12V/9Ah x 2
Interface
RS-232
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/2003/XP/Vista/2008, Windows 7, Linux, Mac 8
Non-operating relative humidity (non-condensing)
0 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:22:34
Uk has collected 1 expert review for FSP EP 1500 uninterruptible power supply (UPS) 1.5 kVA 900 W 6 AC outlet(s) and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
FSP EP 2000 uninterruptible power supply (UPS) 2 kVA 1200 W FSP EP 2000 uninterruptible power supply (UPS) 2 kVA 1200 W
(show image)
PPF14A0100 EP 2000 0.00
(excl. VAT)
0 (incl. VAT)
FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
PPF6000100 EP 1000 0.00
(excl. VAT)
0 (incl. VAT)